TE Connectivity Plug & Play Accelerometers 10206869-00

Description
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly
Request a Quote
Description
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 10206869-00 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
10206869-00
Plug & Play Accelerometers 10206869-00
Product Type Features Plug & Play Accelerometer Sensor Type : Cable Assembly

Product Type Features


  • Plug & Play Accelerometer Sensor Type : Cable Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 10206869-00
Product Name Plug & Play Accelerometers
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 13201A-3303 - TE Connectivity
Specs
Acceleration 1 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20018818-00 - TE Connectivity
Specs
Acceleration 25 g
Frequency Range 0.0 to 400 Hz
Sensor Technology MEMS
View Details
2 suppliers
Vibration Sensors - 10219093-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 2800 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10205537-00 - TE Connectivity
Specs
Acceleration 80 g
Frequency Range 0.3000 to 10000 Hz
Operating Temperature -67 to 248 F (-55 to 120 C)
View Details