The SCM5B48-01 is an isolated analog signal conditioning module designed for ICP®, IEPE®, or LIVM* accelerometer sensors, providing programmable constant current excitation of 4mA or 9mA, gain of 1, 10, or 100, and programmable Bessel filters with high-pass cutoffs of DC, 0.2Hz, or 10Hz and low-pass cutoffs of 2.5kHz, 5kHz, 10kHz, or 20kHz. It outputs a ±10V signal with ±0.2% accuracy and ±0.01% linearity, using a +5VDC ±5% supply. The module features 1500Vrms isolation, 100dB common-mode rejection at 50/60Hz, and protection against continuous 240Vrms input overvoltage. It operates from -40°C to +85°C and is packaged in a 2.28" x 2.26" x 0.6" (58mm x 57mm x 15mm) case. CSA C/US certified and CE and ATEX compliant with RoHS III compliance.
The SCM5B48 provides excitation to piezoelectric sensors with built-in microelectronic amplifiers, commonly known as ICP®* or IEPE* or LIVM* sensors. The module provides a constant current excitation to the sensor, then isolates, filters, and amplifies the sensor output, yielding a high-level analog voltage output. The excitation current, signal gain, and filter high-pass and low-pass cutoff frequencies are field-configurable through a set of slide switches.
Six poles of signal filtering in the SCM5B48 module result in greater than 100dB of normal-mode rejection for signal frequencies above the cutoff frequency. One pole of filtering is on the field side of the isolation barrier for anti-aliasing purposes and the remaining five-pole programmable Bessel filter is located on the system side. High-pass filtering is achieved through a second order passive filter, located on the field side. If desired, the output switch can be turned on continuously by simply connecting pin 22, the Read-Enable pin, to I/O Common, pin 19.
The SCM5B48 offers the option of setting the constant current source for sensor excitation to common values of 4mA or 9mA with a compliance voltage of 24VDC. Programmable gains of 1, 10 and 100 are selectable and the module offers a ±10V output. The required supply level is +5VDC, ±5%.
To ensure protection of expensive data acquisition equipment, the SCM5B48 module signal inputs and sensor excitation outputs are protected against accidental connection of voltages up to 240Vrms. *ICP is a registered trademark of PCB Group Inc.
*IEPE is Integrated Electronic Piezo-Electric
*LIVM is Low Impedance Voltage Mode
| Dataforth Corporation | |
|---|---|
| Product Category | Accelerometers |
| Product Number | SCM5B48-01 |
| Product Name | Accelerometer Input Module |
| Sensor Technology | Piezoelectric |
| Device Category | Transmitter |
| Sensor Outputs | Acceleration |
| Sensor Mounting | Panel Mounted |