RS Components, Ltd. Castor Wheels 2481855

Description
Guitel Hervieu 5182895 Castor
Request a Quote
Description
Guitel Hervieu 5182895 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2481855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2481855
Castor Wheels 2481855
Guitel Hervieu 5182895 Castor

Guitel Hervieu 5182895 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2481855
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2270217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2478297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 283594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 220 lbs (100 kg)
Wheel Diameter 2.36 inch (60 mm)
Wheel Width 0.6693 inch (17 mm)
View Details
Castor Wheels - 2270560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details