Sugatsune America, Inc. CASTER WITH BRAKE - FP-45-NS FP-45-NS

Description
Excellent durability, and resistance to wear and chemicals.
Description
Excellent durability, and resistance to wear and chemicals.
Datasheet
Datasheet Summary
Powered by GS/AI

FP-45-NS is a twin-wheel caster with a polyamide body and wheel, a steel threaded bolt mount (W3/8-16UNC), and a brake, rated for a load capacity of 40 kg (88 lbs) and weighing 84 g. The body and wheel are black polyamide, and the mounting bolt has a yellow zinc chromate finish.

Datasheet Summary
Powered by GS/AI

FP-45-NS is a twin-wheel caster with a polyamide body and wheel, a steel threaded bolt mount (W3/8-16UNC), and a brake, rated for a load capacity of 40 kg (88 lbs) and weighing 84 g. The body and wheel are black polyamide, and the mounting bolt has a yellow zinc chromate finish.

Suppliers

Company
Product
Description
Supplier Links
CASTER WITH BRAKE - FP-45-NS - FP-45-NS - Sugatsune America, Inc.
Carson, CA, United States
CASTER WITH BRAKE - FP-45-NS
FP-45-NS
CASTER WITH BRAKE - FP-45-NS FP-45-NS
Excellent durability, and resistance to wear and chemicals.

  • Excellent durability, and resistance to wear and chemicals.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number FP-45-NS
Product Name CASTER WITH BRAKE - FP-45-NS
Wheel Type Twin Wheel
Unlock Full Specs
to access all available technical data

Similar Products

LOW PROFILE HEAVY DUTY CASTER - HG-50GNB - HG-50GNB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 359 lbs (163 kg)
View Details
LOW PROFILE HEAVY DUTY CASTER - HG-75PB - HG-75PB - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 719 lbs (326 kg)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-50MC - UHG-50MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 900 lbs (408 kg)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-65MCE - UHG-65MCE - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1125 lbs (510 kg)
Wheel Width 3.94 inch (100 mm)
View Details