CO2Meter.com O2-A2 Alphasense 25% 2 Year Oxygen Smart EC Sensor

Description
The O2-A2 Alphasense Oxygen Sensor is designed to monitor 25% oxygen levels by volume. The sensor is most sought after as a replacement sensor for handheld gas detectors that use the O2-A2 sensor. Features Electrochemical Sensor measures up to 25% Oxygen Barometric Pressure, Temperature and % Relative Humidity Sensors Smart EC board Adds RS485 with Optional RS485 Cable Easy Integration; Compact & Low Power Models O2-A2 Sensor Only – Sensor only. Designed for integration into high-volume OEM products or as a replacement oxygen sensor in these 4 gas analyzers: Can be used as replacement sensors for: BW Technologies GasAlert MicroClip XT BW Technologies GasAlert Max XT-II BW Technologies GasAlert Micro 5 PID BW Technologies GasAlert Quattro BW Technologies GasAlert Extreme GAXT-DL-2 BW Technologies GasAlert Extreme GAXT-DL-B-2 BW Equivalent part no. SR-X10-C1 MSA Solaris Orion Altair 4,5 (not 4X or 5X) Fieldpiece SOX3 CityTech 4OX-2
Request a Quote
Description
The O2-A2 Alphasense Oxygen Sensor is designed to monitor 25% oxygen levels by volume. The sensor is most sought after as a replacement sensor for handheld gas detectors that use the O2-A2 sensor. Features Electrochemical Sensor measures up to 25% Oxygen Barometric Pressure, Temperature and % Relative Humidity Sensors Smart EC board Adds RS485 with Optional RS485 Cable Easy Integration; Compact & Low Power Models O2-A2 Sensor Only – Sensor only. Designed for integration into high-volume OEM products or as a replacement oxygen sensor in these 4 gas analyzers: Can be used as replacement sensors for: BW Technologies GasAlert MicroClip XT BW Technologies GasAlert Max XT-II BW Technologies GasAlert Micro 5 PID BW Technologies GasAlert Quattro BW Technologies GasAlert Extreme GAXT-DL-2 BW Technologies GasAlert Extreme GAXT-DL-B-2 BW Equivalent part no. SR-X10-C1 MSA Solaris Orion Altair 4,5 (not 4X or 5X) Fieldpiece SOX3 CityTech 4OX-2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
O2-A2 Alphasense 25% 2 Year Oxygen Smart EC Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
O2-A2 Alphasense 25% 2 Year Oxygen Smart EC Sensor
O2-A2 Alphasense 25% 2 Year Oxygen Smart EC Sensor
The O2-A2 Alphasense Oxygen Sensor is designed to monitor 25% oxygen levels by volume. The sensor is most sought after as a replacement sensor for handheld gas detectors that use the O2-A2 sensor. Features Electrochemical Sensor measures up to 25% Oxygen Barometric Pressure, Temperature and % Relative Humidity Sensors Smart EC board Adds RS485 with Optional RS485 Cable Easy Integration; Compact & Low Power Models O2-A2 Sensor Only – Sensor only. Designed for integration into high-volume OEM products or as a replacement oxygen sensor in these 4 gas analyzers: Can be used as replacement sensors for: BW Technologies GasAlert MicroClip XT BW Technologies GasAlert Max XT-II BW Technologies GasAlert Micro 5 PID BW Technologies GasAlert Quattro BW Technologies GasAlert Extreme GAXT-DL-2 BW Technologies GasAlert Extreme GAXT-DL-B-2 BW Equivalent part no. SR-X10-C1 MSA Solaris Orion Altair 4,5 (not 4X or 5X) Fieldpiece SOX3 CityTech 4OX-2

The O2-A2 Alphasense Oxygen Sensor is designed to monitor 25% oxygen levels by volume. The sensor is most sought after as a replacement sensor for handheld gas detectors that use the O2-A2 sensor.

Features

  • Electrochemical Sensor measures up to 25% Oxygen
  • Barometric Pressure, Temperature and % Relative Humidity Sensors
  • Smart EC board Adds RS485 with Optional RS485 Cable
  • Easy Integration; Compact & Low Power

Models

  • O2-A2 Sensor Only – Sensor only. Designed for integration into high-volume OEM products or as a replacement oxygen sensor in these 4 gas analyzers:

Can be used as replacement sensors for:

  • BW Technologies GasAlert MicroClip XT
  • BW Technologies GasAlert Max XT-II
  • BW Technologies GasAlert Micro 5 PID
  • BW Technologies GasAlert Quattro
  • BW Technologies GasAlert Extreme GAXT-DL-2
  • BW Technologies GasAlert Extreme GAXT-DL-B-2
  • BW Equivalent part no. SR-X10-C1
  • MSA Solaris Orion Altair 4,5 (not 4X or 5X)
  • Fieldpiece SOX3
  • CityTech 4OX-2
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name O2-A2 Alphasense 25% 2 Year Oxygen Smart EC Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

Portable 5% CO2 Safety Detector -  - CO2Meter.com
Specs
Gas Types CO2; (Search Results - Portable 5% CO2 Safety Detector)
Number of Gases Monitored Single
View Details
LOX-O2 UV Flux 25% Oxygen Smart Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types O2; (0.1 to 25% O2)
Number of Gases Monitored Single
View Details
030-8-0010 K30 FR Fast Response 10,000 ppm CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0 - 10,000 ppm)
Number of Gases Monitored Single
View Details
Carbon Dioxide (CO2) Fixed Gas Detector w/ Remote Sensor (0-5%) -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-5%)
Number of Gases Monitored Single
View Details