CO2Meter.com SprintIR®-W 100% CO2 Sensor GC-0018

Description
The SprintIR®-W Carbon Dioxide Sensor is ideal for high-speed sensing requirements and measuring rapidly changing CO2 levels up to 100%. This sensor is most commonly used in healthcare, MAP, fire suppression testing and transportation applications. Features High-speed sensing: 20 Hz Low power/energy consumption: 35 mW Solid-state: no moving parts, no heated filaments Vibration and shock resistant Models GC-0018 SprintIR®-W 100% CO2 Sensor Only - for integration into high-volume OEM products.
Request a Quote
Description
The SprintIR®-W Carbon Dioxide Sensor is ideal for high-speed sensing requirements and measuring rapidly changing CO2 levels up to 100%. This sensor is most commonly used in healthcare, MAP, fire suppression testing and transportation applications. Features High-speed sensing: 20 Hz Low power/energy consumption: 35 mW Solid-state: no moving parts, no heated filaments Vibration and shock resistant Models GC-0018 SprintIR®-W 100% CO2 Sensor Only - for integration into high-volume OEM products.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SprintIR®-W 100% CO2 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
SprintIR®-W 100% CO2 Sensor
SprintIR®-W 100% CO2 Sensor
The SprintIR®-W Carbon Dioxide Sensor is ideal for high-speed sensing requirements and measuring rapidly changing CO2 levels up to 100%. This sensor is most commonly used in healthcare, MAP, fire suppression testing and transportation applications. Features High-speed sensing: 20 Hz Low power/energy consumption: 35 mW Solid-state: no moving parts, no heated filaments Vibration and shock resistant Models GC-0018 SprintIR®-W 100% CO2 Sensor Only - for integration into high-volume OEM products.

The SprintIR®-W Carbon Dioxide Sensor is ideal for high-speed sensing requirements and measuring rapidly changing CO2 levels up to 100%. This sensor is most commonly used in healthcare, MAP, fire suppression testing and transportation applications.

Features

  • High-speed sensing: 20 Hz
  • Low power/energy consumption: 35 mW
  • Solid-state: no moving parts, no heated filaments
  • Vibration and shock resistant

Models

  • GC-0018 SprintIR®-W 100% CO2 Sensor Only - for integration into high-volume OEM products.
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name SprintIR®-W 100% CO2 Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

CozIR®-A 2,000 ppm CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0-2,000 ppm (parts per million))
Number of Gases Monitored Single
View Details
ExplorIR®-M 5% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-5%)
Number of Gases Monitored Single
View Details
Incubator IR CO2 Sensor Analyzer -  - CO2Meter.com
Specs
Gas Types CO2; (Microhybrid - Incubator IR CO2 Sensor Analyzer)
Number of Gases Monitored Single
View Details
Oxygen (O2) Fixed Gas Detector w/ Remote Sensor (0-25%) -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types O2; (0-25%)
Number of Gases Monitored Single
View Details