CO2Meter.com CozIR®-Blink Sensor

Description
The CozIR®-Blink (formerly known as the GC-0035) is an ultra low power CO2 sensor that enables customers to reduce power consumption of CO2 measurements to zero. This allows full control of energy trade-offs for ultra-low power environments and applications. GSS designed this CO2 sensor specifically for low power applications. The CO2 module can be power cycled, allowing the user to wake up the unit from a dormant state, take a reading, and then power it down completely again. Features Measures up to 1% CO2 concentration Digital (UART) and I2C Output Extremely low power and energy consumption (32 mJ per measurement) Integrates into smart-home environments, HVAC, Building Automation, Instrumentation, Agriculture, MAP, Automotive, Aerospace, and Safety. Models COZIR-BLINK – designed as a solid-state technology that enables best-in-class power consumption, durability, and lifespan.
Request a Quote
Description
The CozIR®-Blink (formerly known as the GC-0035) is an ultra low power CO2 sensor that enables customers to reduce power consumption of CO2 measurements to zero. This allows full control of energy trade-offs for ultra-low power environments and applications. GSS designed this CO2 sensor specifically for low power applications. The CO2 module can be power cycled, allowing the user to wake up the unit from a dormant state, take a reading, and then power it down completely again. Features Measures up to 1% CO2 concentration Digital (UART) and I2C Output Extremely low power and energy consumption (32 mJ per measurement) Integrates into smart-home environments, HVAC, Building Automation, Instrumentation, Agriculture, MAP, Automotive, Aerospace, and Safety. Models COZIR-BLINK – designed as a solid-state technology that enables best-in-class power consumption, durability, and lifespan.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CozIR®-Blink Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
CozIR®-Blink Sensor
CozIR®-Blink Sensor
The CozIR®-Blink (formerly known as the GC-0035) is an ultra low power CO2 sensor that enables customers to reduce power consumption of CO2 measurements to zero. This allows full control of energy trade-offs for ultra-low power environments and applications. GSS designed this CO2 sensor specifically for low power applications. The CO2 module can be power cycled, allowing the user to wake up the unit from a dormant state, take a reading, and then power it down completely again. Features Measures up to 1% CO2 concentration Digital (UART) and I2C Output Extremely low power and energy consumption (32 mJ per measurement) Integrates into smart-home environments, HVAC, Building Automation, Instrumentation, Agriculture, MAP, Automotive, Aerospace, and Safety. Models COZIR-BLINK – designed as a solid-state technology that enables best-in-class power consumption, durability, and lifespan.

The CozIR®-Blink (formerly known as the GC-0035) is an ultra low power CO2 sensor that enables customers to reduce power consumption of CO2 measurements to zero. This allows full control of energy trade-offs for ultra-low power environments and applications.

GSS designed this CO2 sensor specifically for low power applications. The CO2 module can be power cycled, allowing the user to wake up the unit from a dormant state, take a reading, and then power it down completely again.

Features

  • Measures up to 1% CO2 concentration
  • Digital (UART) and I2C Output
  • Extremely low power and energy consumption (32 mJ per measurement)
  • Integrates into smart-home environments, HVAC, Building Automation, Instrumentation, Agriculture, MAP, Automotive, Aerospace, and Safety.

Models

  • COZIR-BLINK – designed as a solid-state technology that enables best-in-class power consumption, durability, and lifespan.
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name CozIR®-Blink Sensor
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

ExplorIR®-M 20% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-5%)
Number of Gases Monitored Single
View Details
SprintIR®-6S-100 100% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-100%)
Number of Gases Monitored Single
View Details
Ammonia (NH3) Combustible Fixed Gas Detector (0-100ppm) -  - CO2Meter.com
Specs
Gas Types Combustible; (Combustible Fixed Gas Detectors - Ammonia (NH3) Combustible Fixed Gas Detector (0-100ppm))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details
Sensor Tube Cap Adapter for 20mm Sensors -  - CO2Meter.com
Specs
Gas Types (Sensor Tube Cap Adapter for 20mm Sensors)
Number of Gases Monitored Single
View Details