CO2Meter.com Probe 1% and 30% CO2 USB Data Logger

Description
The Probe is designed for students, teachers, or indoor greenhouse growers who need a rugged and easy-to-use, tethered 1% and 30% CO2 level monitor and data logger. Warranty 1-year warranty - see CO2Meter Terms & Conditions
Request a Quote
Description
The Probe is designed for students, teachers, or indoor greenhouse growers who need a rugged and easy-to-use, tethered 1% and 30% CO2 level monitor and data logger. Warranty 1-year warranty - see CO2Meter Terms & Conditions
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Probe 1% and 30% CO2 USB Data Logger -  - CO2Meter.com
Ormond Beach, FL, United States
Probe 1% and 30% CO2 USB Data Logger
Probe 1% and 30% CO2 USB Data Logger
The Probe is designed for students, teachers, or indoor greenhouse growers who need a rugged and easy-to-use, tethered 1% and 30% CO2 level monitor and data logger. Warranty 1-year warranty - see CO2Meter Terms & Conditions

The Probe is designed for students, teachers, or indoor greenhouse growers who need a rugged and easy-to-use, tethered 1% and 30% CO2 level monitor and data logger.

Warranty

  • 1-year warranty - see CO2Meter Terms & Conditions
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name Probe 1% and 30% CO2 USB Data Logger
Gas Types CO2; (Probe 1% and 30% CO2 USB Data Logger)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Hydrogen (H2) Gas Detector (0-1000ppm) -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types (0-1000ppm)
Number of Gases Monitored Single
View Details
Hydrogen Sulfide (H2S) Combustible Fixed Gas Detector (0-100ppm) -  - CO2Meter.com
Specs
Gas Types Combustible; (Combustible Fixed Gas Detectors - Hydrogen Sulfide (H2S) Combustible Fixed Gas Detector (0-100ppm))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details
033-9-0027 K33 ICB 30% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0 – 300,000 ppm (0-30%))
Number of Gases Monitored Single
View Details
SBH-2A Cubic 2% Propane Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types (0-2% Vol)
Electrical Outputs Voltage
View Details