CO2Meter.com PM1006K Low Cost PM2.5 Sensor PM1006K

Description
The PM1006K Low Cost PM2.5 Sensor is designed to provide real time output PM2.5 with dust deposition self-correction. It can also measure dust concentration in the air by detecting the intensity of scattered light, and output real time concentration via mathematical algorithm and scientific calibration. Features Particle Measurement Range: 0.3µm to 10µm Built-In MCU directly outputs particle mass concentration EMI shielded Temperature compensation throughout the entire measurement range Models PM1006K - low cost pm2.5 sensor with real-time output and dust deposition self correction.
Request a Quote
Description
The PM1006K Low Cost PM2.5 Sensor is designed to provide real time output PM2.5 with dust deposition self-correction. It can also measure dust concentration in the air by detecting the intensity of scattered light, and output real time concentration via mathematical algorithm and scientific calibration. Features Particle Measurement Range: 0.3µm to 10µm Built-In MCU directly outputs particle mass concentration EMI shielded Temperature compensation throughout the entire measurement range Models PM1006K - low cost pm2.5 sensor with real-time output and dust deposition self correction.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PM1006K Low Cost PM2.5 Sensor -  - CO2Meter.com
Ormond Beach, FL, United States
PM1006K Low Cost PM2.5 Sensor
PM1006K Low Cost PM2.5 Sensor
The PM1006K Low Cost PM2.5 Sensor is designed to provide real time output PM2.5 with dust deposition self-correction. It can also measure dust concentration in the air by detecting the intensity of scattered light, and output real time concentration via mathematical algorithm and scientific calibration. Features Particle Measurement Range: 0.3µm to 10µm Built-In MCU directly outputs particle mass concentration EMI shielded Temperature compensation throughout the entire measurement range Models PM1006K - low cost pm2.5 sensor with real-time output and dust deposition self correction.

The PM1006K Low Cost PM2.5 Sensor is designed to provide real time output PM2.5 with dust deposition self-correction. It can also measure dust concentration in the air by detecting the intensity of scattered light, and output real time concentration via mathematical algorithm and scientific calibration.

Features

  • Particle Measurement Range: 0.3µm to 10µm
  • Built-In MCU directly outputs particle mass concentration
  • EMI shielded
  • Temperature compensation throughout the entire measurement range

Models

PM1006K - low cost pm2.5 sensor with real-time output and dust deposition self correction.

Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name PM1006K Low Cost PM2.5 Sensor
Measurement Type %Volume
Unlock Full Specs
to access all available technical data

Similar Products

ExplorIR®-M 100% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type %Volume
Gas Types CO2; (0-100%)
Number of Gases Monitored Single
View Details
H2S-A1 Alphasense 1% Hydrogen Sulfide Sensor -  - CO2Meter.com
Specs
Gas Types (H2S-A1 Alphasense 1% Hydrogen Sulfide Sensor)
Number of Gases Monitored Single
View Details
Senseair S8 Low Power CO2 Sensor -  - CO2Meter.com
Specs
Gas Types CO2; (Senseair S8 Low Power CO2 Sensor)
Number of Gases Monitored Single
View Details
Carbon Dioxide and Oxygen Welding Gas Analyzer -  - CO2Meter.com
Specs
Gas Types CO2; O2; (Carbon Dioxide and Oxygen Welding Gas Analyzer)
Number of Gases Monitored Single
View Details