CO2Meter.com TecWeld Oxygen Analyzer TS-300

Description
The TecWeld 0-2000ppm Oxygen Analyzer is designed to provide accurate gas measurements of oxygen content in welding and industrial applications. The analyzer is ideal for assisting welders in ensuring quality work, efficiency, and best welding results. Features: Accurate O2 opto-chemical sensor Measurements in 3 seconds Data can be logged and downloaded via USB Industry-standard .CSV data files Rechargeable battery up to 300 measurements per charge Certificate of calibration from the factory Data Logging capabilities among Android devices or USB transfer Applications Welding and Cutting Medical and Pharmaceutical Industrial Gas Environmental Monitoring Energy and Power Generation Aerospace and Aviation Semiconductor and Electronics Models TS-300 - TecWeld 0-2,000ppm Oxygen TS-302 - TecWeld O2 + CO2 Weld Purge Analyzer
Request a Quote
Description
The TecWeld 0-2000ppm Oxygen Analyzer is designed to provide accurate gas measurements of oxygen content in welding and industrial applications. The analyzer is ideal for assisting welders in ensuring quality work, efficiency, and best welding results. Features: Accurate O2 opto-chemical sensor Measurements in 3 seconds Data can be logged and downloaded via USB Industry-standard .CSV data files Rechargeable battery up to 300 measurements per charge Certificate of calibration from the factory Data Logging capabilities among Android devices or USB transfer Applications Welding and Cutting Medical and Pharmaceutical Industrial Gas Environmental Monitoring Energy and Power Generation Aerospace and Aviation Semiconductor and Electronics Models TS-300 - TecWeld 0-2,000ppm Oxygen TS-302 - TecWeld O2 + CO2 Weld Purge Analyzer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TecWeld Oxygen Analyzer -  - CO2Meter.com
Ormond Beach, FL, United States
TecWeld Oxygen Analyzer
TecWeld Oxygen Analyzer
The TecWeld 0-2000ppm Oxygen Analyzer is designed to provide accurate gas measurements of oxygen content in welding and industrial applications. The analyzer is ideal for assisting welders in ensuring quality work, efficiency, and best welding results. Features: Accurate O2 opto-chemical sensor Measurements in 3 seconds Data can be logged and downloaded via USB Industry-standard .CSV data files Rechargeable battery up to 300 measurements per charge Certificate of calibration from the factory Data Logging capabilities among Android devices or USB transfer Applications Welding and Cutting Medical and Pharmaceutical Industrial Gas Environmental Monitoring Energy and Power Generation Aerospace and Aviation Semiconductor and Electronics Models TS-300 - TecWeld 0-2,000ppm Oxygen TS-302 - TecWeld O2 + CO2 Weld Purge Analyzer

The TecWeld 0-2000ppm Oxygen Analyzer is designed to provide accurate gas measurements of oxygen content in welding and industrial applications. The analyzer is ideal for assisting welders in ensuring quality work, efficiency, and best welding results.

Features:

  • Accurate O2 opto-chemical sensor
  • Measurements in 3 seconds
  • Data can be logged and downloaded via USB
  • Industry-standard .CSV data files
  • Rechargeable battery up to 300 measurements per charge
  • Certificate of calibration from the factory
  • Data Logging capabilities among Android devices or USB transfer

Applications

  • Welding and Cutting
  • Medical and Pharmaceutical
  • Industrial Gas
  • Environmental Monitoring
  • Energy and Power Generation
  • Aerospace and Aviation
  • Semiconductor and Electronics

Models

  • TS-300 - TecWeld 0-2,000ppm Oxygen
  • TS-302 - TecWeld O2 + CO2 Weld Purge Analyzer
Supplier's Site

Technical Specifications

  CO2Meter.com
Product Category Gas Sensors
Product Name TecWeld Oxygen Analyzer
Measurement Type Trace
Unlock Full Specs
to access all available technical data

Similar Products

O2-A3 Alphasense 25% 3 Year Oxygen Smart EC Sensor -  - CO2Meter.com
Specs
Gas Types O2; (O2-A3 Alphasense 25% 3 Year Oxygen Smart EC Sensor)
Number of Gases Monitored Single
View Details
ECO-5011A-01 High Accuracy 0-1000ppm CO Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO; (0 to 1,000ppm)
Number of Gases Monitored Single
View Details
SJH-5A Cubic 5% Methane Sensor -  - CO2Meter.com
Specs
Gas Types Methane (CH4) / Natural Gas; (SJH-5A Cubic 5% Methane Sensor)
Number of Gases Monitored Single
View Details
033-9-0023 K33 ICB 10% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0 – 100,000 ppm (0-10%))
Number of Gases Monitored Single
View Details