CML Technologies GmbH & Co. KG Panel Mount Indicator, Led, 19Mm, Blue, 130V; Led Color Cml Innovative Technologies 19740137

Description
PANEL MOUNT INDICATOR, LED, 19MM, BLUE, 130V; LED Color:Blue; Operating Voltage:130VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 19MM, BLUE, 130V; LED Color:Blue; Operating Voltage:130VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 19Mm, Blue, 130V; Led Color Cml Innovative Technologies - 26M8360 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 19Mm, Blue, 130V; Led Color Cml Innovative Technologies
26M8360
Panel Mount Indicator, Led, 19Mm, Blue, 130V; Led Color Cml Innovative Technologies 26M8360
PANEL MOUNT INDICATOR, LED, 19MM, BLUE, 130V; LED Color:Blue; Operating Voltage:130VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Blue RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 19MM, BLUE, 130V; LED Color:Blue; Operating Voltage:130VAC; Mounting Hole Dia:19mm; Forward Current If:6mA; Luminous Intensity:150mcd; IP / NEMA Rating:IP67; Product Range:-; Bulb Size:10mm; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 26M8360
Product Name Panel Mount Indicator, Led, 19Mm, Blue, 130V; Led Color Cml Innovative Technologies
LED Package: 10mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
16mm Pilot Lights and LEDs -  - Data Display Products
Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber
Forward Voltage 24 to 140 volts
Lens Type Flat Lens
View Details
Super Nova 4 LED Module Red - MD-EL-SN4-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 800 milliwatts
View Details