ECO Light LED Super Nova 4 LED Module Red MD-EL-SN4-R

Description
The ECO Light Super Nova 4 LED module is a superior quality Backlight module for channel letters, Cove Lighting, architectural and many other backlighting projects. This product easily conforms to circular and curved layouts. With 4 high quality Samsung SMD LEDs on board the lighting is amazing. The LED module's clear PVC body provides water-resistance. This module is suitable for 18" and 24" channel letters or larger. A 12 VDC constant voltage power supply is required to connect a series of 50 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof
Datasheet
Description
The ECO Light Super Nova 4 LED module is a superior quality Backlight module for channel letters, Cove Lighting, architectural and many other backlighting projects. This product easily conforms to circular and curved layouts. With 4 high quality Samsung SMD LEDs on board the lighting is amazing. The LED module's clear PVC body provides water-resistance. This module is suitable for 18" and 24" channel letters or larger. A 12 VDC constant voltage power supply is required to connect a series of 50 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super Nova 4 LED Module Red - MD-EL-SN4-R - ECO Light LED
Sparks, NV, USA
Super Nova 4 LED Module Red
MD-EL-SN4-R
Super Nova 4 LED Module Red MD-EL-SN4-R
The ECO Light Super Nova 4 LED module is a superior quality Backlight module for channel letters, Cove Lighting, architectural and many other backlighting projects. This product easily conforms to circular and curved layouts. With 4 high quality Samsung SMD LEDs on board the lighting is amazing. The LED module's clear PVC body provides water-resistance. This module is suitable for 18" and 24" channel letters or larger. A 12 VDC constant voltage power supply is required to connect a series of 50 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof

The ECO Light Super Nova 4 LED module is a superior quality Backlight module for channel letters, Cove Lighting, architectural and many other backlighting projects. This product easily conforms to circular and curved layouts. With 4 high quality Samsung SMD LEDs on board the lighting is amazing. The LED module's clear PVC body provides water-resistance. This module is suitable for 18" and 24" channel letters or larger. A 12 VDC constant voltage power supply is required to connect a series of 50 module strings in parallel connections (See Installation Guide). 3M™ VHB™ mounting tape on the back, provides the best long-term mounting solution for our modules. Note; Module is non-submersible / non-UV proof

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Light Emitting Diodes (LED)
Product Number MD-EL-SN4-R
Product Name Super Nova 4 LED Module Red
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
ES3 Small Size LED Backlight Module 3 Chip- RGB - MD-BW-ES3S-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 720 milliwatts
View Details