The ES Series is a family of 2-way and 3-way electronic valves designed for low-leak applications with clean, dry air and compatible gases. Available in 6V, 12V, or 24V DC operation with nominal wattage of 1 watt, the valves feature top terminal pins or radial wire leads and a compact footprint measuring 0.86 inches wide by 0.92 to 0.98 inches tall. They offer a response time of 5 to 10 ms, a maximum flow of 17 l/min at 100 psig, and operate across a pressure range of 28" Hg vacuum to 105 psig. The body is constructed from ENP carbon steel, nickel iron alloy, or 300 series stainless steel with a glass-filled nylon housing, and seals are standard nitrile with FKM and EPDM options. Mounting hardware is located outside the flow path, with no internal threads, and leakage is rated at 0.01 sccm. Cycle life exceeds 1 billion operations.
The ES Series features large cross sectional O-rings, minimal leak points, and proven poppet designs. To reduce the possibility of contamination, all mounting hardware is outside of the flow path and no internal parts are threaded during assembly. A compact footprint combined with long life and exceptional leak resistance makes this line well-suited to improve reliability in a wide range of applications including biomedical, dental, test equipment, oxygen control, textile, packaging, pressure control, automation, and portable systems.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | ES Series |
| Product Name | Electronic Valves |
| Valve Type | Directional; Anti-Siphon; 2-way bi-directional or 3-way normally-closed & universally ported |
| Primary Material | Stainless Steel; ENP Carbon Steel, Nickel Iron Alloy |
| Media | Gas; Air |
| Maximum Pressure | 105.00 psi (73.9 m H2O) |