The ET-3-12-L is a 3-way, normally closed direct-acting solenoid valve designed for clean, dry air with a 40-micron filter. It features an in-line mount configuration, operates on 12 V DC, and has a pressure range of 28 in Hg vacuum to 50 psig. The valve includes EPR seals and has a power consumption of 0.67 watt. Response time is 5 to 10 milliseconds nominal, with air flow of 0.5 scfm at 50 psig. Operating temperature range is 32 to 180°F. The valve has axial wire leads and complies with RoHS standards.
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | ET-3-12-L |
| Product Name | Fully Ported 3-WAY EW Series - Mouse Valves |
| Valve Type | Control Valve |
| Media | Air; Compressed Air |
| Valve Size | 0.04 inch (1.02 mm) |
| Maximum Pressure | 0.00 to 50.00 psi (0.0 to 35.19 m H2O) |