Clippard Proportional In-Line and Manafold Control Valve E*-P-10-09-25

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVP series proportional control valves are 2-way valves for precise air or gas flow control using input current, with a single moving part for low friction and long life. They are available in in-line and manifold mounting styles, with #10-32 inlet and outlet threads, and operate on 0 to 10 VDC input. The valve with a 0.009" orifice has a maximum flow of 2.7 l/min at 100 psig and a power consumption of 1.9 watts at 73°F. Seal material is standard nitrile, with FKM and EPDM options. Operating temperature range is 32 to 132°F. The part number E*-P-10-09-25 corresponds to an ECO-P model with 0 to 10 VDC input, 0.009" orifice, and 100 psig maximum pressure, matching available variants in the series.

Datasheet Summary
Powered by GS/AI

The EVP series proportional control valves are 2-way valves for precise air or gas flow control using input current, with a single moving part for low friction and long life. They are available in in-line and manifold mounting styles, with #10-32 inlet and outlet threads, and operate on 0 to 10 VDC input. The valve with a 0.009" orifice has a maximum flow of 2.7 l/min at 100 psig and a power consumption of 1.9 watts at 73°F. Seal material is standard nitrile, with FKM and EPDM options. Operating temperature range is 32 to 132°F. The part number E*-P-10-09-25 corresponds to an ECO-P model with 0 to 10 VDC input, 0.009" orifice, and 100 psig maximum pressure, matching available variants in the series.

Suppliers

Company
Product
Description
Supplier Links
Proportional  In-Line and Manafold Control Valve - E*-P-10-09-25 - Clippard
Cincinnati, OH, United States
Proportional In-Line and Manafold Control Valve
E*-P-10-09-25
Proportional In-Line and Manafold Control Valve E*-P-10-09-25
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-P-10-09-25
Product Name Proportional In-Line and Manafold Control Valve
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

15 mm Miniature Electronic Valve - E215D-2T - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Precision Adjustable Pressure Regulator - DR-2BP - Clippard
Specs
Primary Material Brass / Bronze
Media Water; Gas; Air
Maximum Pressure 300.00 psi (211 m H2O)
View Details
2-Way Miniature Pinch Valve - NPV4-1O-07-12 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
Fully Ported 3-WAY EW Series - Mouse Valves - EC-3-12-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details