Clippard DV 3-Way Valve, Wire Leads, Manifold Mount, 12 VDC DV-3M-12

Description
Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Medium: Compatible Fluids (40 micron filter recommended) Air Flow: DV-2/DT-2: 100 l/min @ 100 psig* DV-2-L/DT-2L: 100 l/min @ 50 psig* DV-3/DT-3: 70 l/min @ 100 psig* Power Consumption: 1.9 watts* Operating Range: 95 to 125% of rated voltage Ambient Temperature Range: 32 to 130°F at continuous duty* Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore) Electrical Connection: Spade Terminals or Wire Leads* Ports: #10-32 or M5 (on manifold mount valve) Response: 10 to 15 milliseconds* Voltage: 12 or 24 VDC* Wetted Material: PPS, Stainless Steel** Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**
Request a Quote Datasheet
Description
Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Medium: Compatible Fluids (40 micron filter recommended) Air Flow: DV-2/DT-2: 100 l/min @ 100 psig* DV-2-L/DT-2L: 100 l/min @ 50 psig* DV-3/DT-3: 70 l/min @ 100 psig* Power Consumption: 1.9 watts* Operating Range: 95 to 125% of rated voltage Ambient Temperature Range: 32 to 130°F at continuous duty* Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore) Electrical Connection: Spade Terminals or Wire Leads* Ports: #10-32 or M5 (on manifold mount valve) Response: 10 to 15 milliseconds* Voltage: 12 or 24 VDC* Wetted Material: PPS, Stainless Steel** Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DV 3-Way Valve, Wire Leads, Manifold Mount, 12 VDC - DV-3M-12 - Clippard
Cincinnati, OH, United States
DV 3-Way Valve, Wire Leads, Manifold Mount, 12 VDC
DV-3M-12
DV 3-Way Valve, Wire Leads, Manifold Mount, 12 VDC DV-3M-12
Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Medium: Compatible Fluids (40 micron filter recommended) Air Flow: DV-2/DT-2: 100 l/min @ 100 psig* DV-2-L/DT-2L: 100 l/min @ 50 psig* DV-3/DT-3: 70 l/min @ 100 psig* Power Consumption: 1.9 watts* Operating Range: 95 to 125% of rated voltage Ambient Temperature Range: 32 to 130°F at continuous duty* Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore) Electrical Connection: Spade Terminals or Wire Leads* Ports: #10-32 or M5 (on manifold mount valve) Response: 10 to 15 milliseconds* Voltage: 12 or 24 VDC* Wetted Material: PPS, Stainless Steel** Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**

Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min!

Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.
Medium: Compatible Fluids (40 micron filter recommended)
Air Flow: DV-2/DT-2: 100 l/min @ 100 psig*
DV-2-L/DT-2L: 100 l/min @ 50 psig*
DV-3/DT-3: 70 l/min @ 100 psig*
Power Consumption: 1.9 watts*
Operating Range: 95 to 125% of rated voltage
Ambient Temperature Range: 32 to 130°F at continuous duty*
Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore)
Electrical Connection: Spade Terminals or Wire Leads*
Ports: #10-32 or M5 (on manifold mount valve)
Response: 10 to 15 milliseconds*
Voltage: 12 or 24 VDC*
Wetted Material: PPS, Stainless Steel**
Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number DV-3M-12
Product Name DV 3-Way Valve, Wire Leads, Manifold Mount, 12 VDC
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
Valve Size 0.05 inch (1.32 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

2-WAY EW Series - Mouse Valves - EV-2-24-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details
Pneumatic Regulator - 2399722 - Radwell International
Specs
Media Air
Number of Ports 32
View Details
3 Way Fully Ported Air Valve - E*O-3M-12 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Manifold Mount -  Proportional Valves - E-PM-10-13-50 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details