Clippard DT 3-Way Valve, Spade Terminals, Manifold Mount, 24 VDC DT-3M-24

Description
Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Medium: Compatible Fluids (40 micron filter recommended) Air Flow: DV-2/DT-2: 100 l/min @ 100 psig* DV-2-L/DT-2L: 100 l/min @ 50 psig* DV-3/DT-3: 70 l/min @ 100 psig* Power Consumption: 1.9 watts* Operating Range: 95 to 125% of rated voltage Ambient Temperature Range: 32 to 130°F at continuous duty* Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore) Electrical Connection: Spade Terminals or Wire Leads* Ports: #10-32 or M5 (on manifold mount valve) Response: 10 to 15 milliseconds* Voltage: 12 or 24 VDC* Wetted Material: PPS, Stainless Steel** Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**
Request a Quote
Description
Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Medium: Compatible Fluids (40 micron filter recommended) Air Flow: DV-2/DT-2: 100 l/min @ 100 psig* DV-2-L/DT-2L: 100 l/min @ 50 psig* DV-3/DT-3: 70 l/min @ 100 psig* Power Consumption: 1.9 watts* Operating Range: 95 to 125% of rated voltage Ambient Temperature Range: 32 to 130°F at continuous duty* Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore) Electrical Connection: Spade Terminals or Wire Leads* Ports: #10-32 or M5 (on manifold mount valve) Response: 10 to 15 milliseconds* Voltage: 12 or 24 VDC* Wetted Material: PPS, Stainless Steel** Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DT 3-Way Valve, Spade Terminals, Manifold Mount, 24 VDC from Clippard is designed for precision control in various applications. It features a robust stainless steel construction and offers a maximum flow rate of 70 l/min at 100 psig (7 bar). The valve operates within a pressure range of 28" Hg vacuum to 100 psig (6.9 bar) and has a response time of 10 to 20 milliseconds. It is compatible with a variety of fluids and gases, with a recommended filtration of 40 microns. The valve is equipped with spade terminals for electrical connection and is suitable for manifold mounting. Operating temperature ranges from 32 to 130°F (0 to 54°C), and it consumes 1.9 watts of power. The valve's cycle life exceeds 750 million cycles, making it a durable choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The DT 3-Way Valve, Spade Terminals, Manifold Mount, 24 VDC from Clippard is designed for precision control in various applications. It features a robust stainless steel construction and offers a maximum flow rate of 70 l/min at 100 psig (7 bar). The valve operates within a pressure range of 28" Hg vacuum to 100 psig (6.9 bar) and has a response time of 10 to 20 milliseconds. It is compatible with a variety of fluids and gases, with a recommended filtration of 40 microns. The valve is equipped with spade terminals for electrical connection and is suitable for manifold mounting. Operating temperature ranges from 32 to 130°F (0 to 54°C), and it consumes 1.9 watts of power. The valve's cycle life exceeds 750 million cycles, making it a durable choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
DT 3-Way Valve, Spade Terminals, Manifold Mount, 24 VDC - DT-3M-24 - Clippard
Cincinnati, OH, United States
DT 3-Way Valve, Spade Terminals, Manifold Mount, 24 VDC
DT-3M-24
DT 3-Way Valve, Spade Terminals, Manifold Mount, 24 VDC DT-3M-24
Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available. Medium: Compatible Fluids (40 micron filter recommended) Air Flow: DV-2/DT-2: 100 l/min @ 100 psig* DV-2-L/DT-2L: 100 l/min @ 50 psig* DV-3/DT-3: 70 l/min @ 100 psig* Power Consumption: 1.9 watts* Operating Range: 95 to 125% of rated voltage Ambient Temperature Range: 32 to 130°F at continuous duty* Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore) Electrical Connection: Spade Terminals or Wire Leads* Ports: #10-32 or M5 (on manifold mount valve) Response: 10 to 15 milliseconds* Voltage: 12 or 24 VDC* Wetted Material: PPS, Stainless Steel** Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**

Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min!

Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.
Medium: Compatible Fluids (40 micron filter recommended)
Air Flow: DV-2/DT-2: 100 l/min @ 100 psig*
DV-2-L/DT-2L: 100 l/min @ 50 psig*
DV-3/DT-3: 70 l/min @ 100 psig*
Power Consumption: 1.9 watts*
Operating Range: 95 to 125% of rated voltage
Ambient Temperature Range: 32 to 130°F at continuous duty*
Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore)
Electrical Connection: Spade Terminals or Wire Leads*
Ports: #10-32 or M5 (on manifold mount valve)
Response: 10 to 15 milliseconds*
Voltage: 12 or 24 VDC*
Wetted Material: PPS, Stainless Steel**
Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number DT-3M-24
Product Name DT 3-Way Valve, Spade Terminals, Manifold Mount, 24 VDC
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
Valve Size 0.05 inch (1.32 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Air Valve - ESO-2*-12 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E215D-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Proportional  In-Line and Manafold Control Valve - E*-PM-05-09-A0 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Flow Control Valve - JFC-4R-P12 - Clippard
Specs
Valve Type Angle; Needle
Primary Material Aluminum; Brass / Bronze
Media Air; Compressed Air
View Details