The DV-3M-12-V is a 3-way, normally-closed electronic valve in the DV Series, featuring wire leads, manifold mounting, 12 VDC operation, and FKM seals. It has a maximum flow rate of 70 l/min at 100 psig (7 bar), a response time of 10 to 20 ms, and power consumption of 1.9 watts. The operating pressure range is vacuum to 100 psig (7 bar), with an ambient temperature range of 32 to 130°F (0 to 54°C). The valve body and spring are stainless steel, with wetted components in polyetherimide, stainless steel, and PPS. Mounting is via manifold with #10-32 or M5 ports. Physical dimensions include a 1.829 in (46.5 mm) length and 0.545 in (13.8 mm) diameter.
Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the well-known and trusted original EV line of Clippard “Mouse” valves. With a cycle life of over a billion, a solid, compact design, and extremely high flow rates, these valves are suitable for many applications across numerous diverse industries. A variety of voltage, connector and mounting options are available.
Medium: Compatible Fluids (40 micron filter recommended)
Air Flow: DV-2/DT-2: 100 l/min @ 100 psig*
DV-2-L/DT-2L: 100 l/min @ 50 psig*
DV-3/DT-3: 70 l/min @ 100 psig*
Power Consumption: 1.9 watts*
Operating Range: 95 to 125% of rated voltage
Ambient Temperature Range: 32 to 130°F at continuous duty*
Mounting: Manifold or Cartridge Style (inserts into a 3/4" bore)
Electrical Connection: Spade Terminals or Wire Leads*
Ports: #10-32 or M5 (on manifold mount valve)
Response: 10 to 15 milliseconds*
Voltage: 12 or 24 VDC*
Wetted Material: PPS, Stainless Steel**
Seal Material: Nitrile standard. Silicone, FKM and EPDM optional**
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DV-3M-12-V |
| Product Name | DV 3-Way Valve, Wire Leads, Manifold Mount, 12 VDC, FKM Seals |
| Valve Type | Control Valve; Cartridge; Poppet; Solenoid |
| Primary Material | Stainless Steel |
| Media | Gas; Air |
| Valve Size | 0.05 inch (1.32 mm) |
| Maximum Pressure | 100.00 psi (70.38 m H2O) |