Clippard 3-Way Normally Closed Valve MAV-3C

Description
3-Way Cartridge Valve, Normally-Closed
Request a Quote
Description
3-Way Cartridge Valve, Normally-Closed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MAV-3C is a 3-way normally-closed cartridge valve designed for pneumatic applications, including use in Clippard heavy-duty limit switches and manifolds. It features O-ring seals, an inlet port of 0.125 inch diameter, and an outlet port of 0.375 inch diameter. The valve supports an air flow of 3 scfm at 50 psig and 6 scfm at 100 psig. The overall height is 0.968 inch, with a maximum mounting diameter of 0.375 inch. It is compatible with Clippard's Captivated Push Button accessories to prevent stem over-travel and side-load. The valve is intended for mounting in standard cartridge interface configurations.

Datasheet Summary
Powered by GS/AI

MAV-3C is a 3-way normally-closed cartridge valve designed for pneumatic applications, including use in Clippard heavy-duty limit switches and manifolds. It features O-ring seals, an inlet port of 0.125 inch diameter, and an outlet port of 0.375 inch diameter. The valve supports an air flow of 3 scfm at 50 psig and 6 scfm at 100 psig. The overall height is 0.968 inch, with a maximum mounting diameter of 0.375 inch. It is compatible with Clippard's Captivated Push Button accessories to prevent stem over-travel and side-load. The valve is intended for mounting in standard cartridge interface configurations.

Suppliers

Company
Product
Description
Supplier Links
3-Way Normally Closed Valve - MAV-3C - Clippard
Cincinnati, OH, United States
3-Way Normally Closed Valve
MAV-3C
3-Way Normally Closed Valve MAV-3C
3-Way Cartridge Valve, Normally-Closed

3-Way Cartridge Valve, Normally-Closed

Supplier's Site Datasheet
Solenoid Valve - 51776472 - Radwell International
Willingboro, NJ, United States
Solenoid Valve
51776472
Solenoid Valve 51776472
STEM CARTRIDGE VALVE 3-WAY, NORMALLY CLOSED, EXHAUST TO ATMOSPHERE THROUGH HOLLOW STEM, FLOW @100 PSIG: 170 I/M (6 SCFM), 300 PSIG, 15/32-32 THREAD MT, 1/8" STEM TRAVEL. FREE 2 YEAR RADWELL WARRANTY

STEM CARTRIDGE VALVE 3-WAY, NORMALLY CLOSED, EXHAUST TO ATMOSPHERE THROUGH HOLLOW STEM, FLOW @100 PSIG: 170 I/M (6 SCFM), 300 PSIG, 15/32-32 THREAD MT, 1/8" STEM TRAVEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Clippard Radwell International
Product Category Industrial Valves Industrial Valves
Product Number MAV-3C 51776472
Product Name 3-Way Normally Closed Valve Solenoid Valve
Valve Type Directional; Cartridge; Poppet Cartridge
Primary Material Brass / Bronze
Media Air; Compressed Air
Valve Size 0.38 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Air Valve - ESO-2*-12-L - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
DV 2-Way Valve, Spade Term., Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Compact Air Valve - ES-3*-24 - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Zytel ST 801®
Media Air; Compressed Air
View Details
15 mm Miniature Electronic Valve - E215E-2D - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details