JFC-4R is a meter-out flow control valve with a recessed screwdriver slot adjustment, designed for air, water, or oil applications with a maximum input pressure of 150 psig and an adjustable air flow rate of 45 scfm at 100 psig. It features an electroless nickel-plated brass needle and stem, an anodized aluminum body, and Nitrile seals. The valve has a 1/4" NPT male threaded outlet and includes pre-applied sealant. Dimensions are 0.710" in length and 0.875" in width. It mounts directly into a cylinder or on a panel and complies with RoHS standards.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | JFC-4R |
| Product Name | Flow Control Valve |
| Valve Type | Angle; Needle |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Air; Compressed Air |
| Valve Size | 0.25 inch (6.35 mm) |
| Maximum Pressure | 150.00 psi (106 m H2O) |