The GNV-5K is a direct mount needle valve with 3/8" NPT ports and a knurled knob adjustment, designed for bidirectional flow control in pneumatic systems using air, water, or oil. It has a maximum input pressure of 300 psig and supports an air flow rate of 60 scfm at 100 psig. The valve features an electroless nickel plated brass body and needle, anodized aluminum housing, and standard nitrile seals, with FKM optional. The input port rotates 360° for flexible mounting, and it is compatible with push-quick fittings. The valve is rated RoHS-compliant and includes pre-applied sealant.
Adjustable control needle valves restrict flow in both directions. There are eight models offered by Clippard with various ports and needle configurations to provide coarse or fine flow adjustment. The diagram of needle shapes and the part show the difference between these models.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | GNV-5K |
| Product Name | GNV Needle Valve, Direct Mount, 3/8" NPT, Knob Adjustment |
| Valve Type | Needle |
| Primary Material | Aluminum; Brass / Bronze |
| Media | Water; Oil; Air |
| Valve Size | 0.38 inch (9.52 mm) |