The EVP series manifold mount proportional valve is a 2-way valve designed for precise air or gas flow control in applications such as analytical instruments, mass flow control, and ventilators. It features a single moving part for long life and low friction, with a maximum power consumption of 2.3 watts. The valve has a #10-32 threaded inlet and outlet, uses nitrile seals as standard, and is rated for a maximum operating pressure of 100 psig with a 0.013-inch orifice. It operates from 0 to 20 VDC and has an input current range of 0 to 0.092 amps at 72°F. The manifold mount version includes #6-32 mounting holes, 7/32 inch deep, and measures 1.388 inches in length and 0.875 inches in width. The valve's flow is proportional to input current and can be controlled via DC or PWM signals. The maximum hysteresis is 1% of full current.
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E-PM-20-13-50 |
| Product Name | Manifold Mount - Proportional Valves |
| Valve Type | Control Valve; Cartridge |
| Primary Material | Aluminum |
| Media | Gas; Inert Gases; Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |