3-way normally closed solenoid valve for clean, dry air, available in 24 V DC operation with a 0.025" pin connector. Mounting options include in-line and manifold. Pressure range is 28" Hg vacuum to 105 psig. Rated for 32 to 180°F operating temperature, with a response time of 5 to 10 milliseconds and power consumption of 0.67 watt. Air flow is 0.6 scfm at 100 psig. FKM, EPR, or silicone seals are available.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | E*-3-24-H |
| Product Name | 3 Way Normally Closed Air Valve |
| Valve Type | Control Valve; Directional; Poppet; Solenoid |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |