The EC-3-24-L is a 3-way normally closed solenoid valve designed for clean, dry air with a pressure range of 28" Hg vac. to 50 psig and a 24 V DC operating voltage. It features an in-line mount configuration, EPR seals, and a flow rate of 0.5 scfm at 50 psig. The valve operates within a temperature range of 32 to 180°F and consumes 0.67 watt. Its response time is 5 to 10 milliseconds nominal.
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-port configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EC-3-24-L |
| Product Name | Fully Ported 3-WAY EW Series - Mouse Valves |
| Valve Type | Control Valve |
| Media | Air; Compressed Air |
| Valve Size | 0.04 inch (1.02 mm) |
| Maximum Pressure | 0.00 to 50.00 psi (0.0 to 35.19 m H2O) |