Clippard Manifold Mount - Proportional Valves E-PM-20-13-A0

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote Datasheet
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manifold Mount -  Proportional Valves - E-PM-20-13-A0 - Clippard
Cincinnati, OH, United States
Manifold Mount - Proportional Valves
E-PM-20-13-A0
Manifold Mount - Proportional Valves E-PM-20-13-A0
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E-PM-20-13-A0
Product Name Manifold Mount - Proportional Valves
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Stepper Proportional Isolation Valves - Eclipse Series - Clippard
Specs
Valve Type Solenoid; Stepper Proportional Isolation Valve
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
High Pressure Electronic Valves - EHS Series - Clippard
Specs
Primary Material Aluminum; Stainless Steel; Steel
Media Gas; Air
Maximum Pressure 1000.00 psi (704 m H2O)
View Details
8 mm Electronic Direct Actuating Valve - ST Series - Clippard
Specs
Valve Type Solenoid
Primary Material Stainless Steel
Media Water; Gas; Air
View Details
3 Way Fully Ported Air Valve - E*O-3M-6-H - Clippard
Specs
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details