The EW-3-24 is a 3-way, normally-closed solenoid valve designed for inline or manifold mounting with axial wire leads, operating on 24 V DC. It has a pressure range of 28 in Hg vacuum to 105 psig and handles clean, dry air with a 40-micron filter. The valve consumes 0.67 watt, responds in 5 to 10 milliseconds, and operates within a temperature range of 32 to 180°F. It features FKM seals and an air flow rate of 0.6 scfm at 100 psig.
Clippard Instrument Laboratory, Inc. offers the new EW Series electronic valves. Featuring axial wire leads, the EW Series is available in 2-way or 3-way, normally-closed or fully-ported configurations. The EW Series utilizes the same operating functions as Clippard™s EV/ET line of electronic valves that have produced billions of cycles of fail-free operation. The EW line offers flexibility in design, and is ideal for unlimited applications. Available in Standard, Oxygen Clean, Scientific and Corrosion-Resistant designs.
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EW-3-24 |
| Product Name | Fully Ported 3-WAY EW Series - Mouse Valves |
| Valve Type | Control Valve |
| Media | Air; Compressed Air |
| Maximum Pressure | 0.00 to 105.00 psi (0.0 to 73.9 m H2O) |
| Number of Ports | 2 |