Intrinsically safe, normally-closed, 3-way fully-ported solenoid valves for clean, dry air, available in in-line and manifold mount configurations with #10-32 inlet threads. Operates on 15.5 VDC with a power consumption of 0.67 watt, supporting pressure ranges from 28 inHg vacuum to 105 psig depending on suffix, and offers air flow up to 0.6 scfm at 100 psig. Temperature range is 32 to 180°F, with a response time of 5 to 10 milliseconds. Seals are compatible with filtered air; other seal materials are optional. RoHS compliant.
Intrinsically Safe Electronic Solenoid Valve
| Clippard | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | EIO-3-*-15.5 |
| Product Name | Intrinsically Safe Soleinoid Valve |
| Valve Type | Control Valve; Directional; Cartridge; Poppet; Solenoid |
| Primary Material | Aluminum |
| Media | Air; Compressed Air |
| Valve Size | 0.19 inch (4.83 mm) |