Clippard 3 Way Fully Ported Air Valve E*O-3M-24

Description
Electronic Solenoid Valve
Request a Quote
Description
Electronic Solenoid Valve
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E*O-3M-24 is a 3-way, fully ported solenoid valve designed for clean, dry air applications with a pressure range of 28 in Hg vacuum to 24 VDC. It features a manifold mount configuration and operates within a temperature range of 32 to 180°F. The valve has a power consumption of 0.67 watt and a response time of 5 to 10 milliseconds. It includes FKM seals and supports an air flow of 0.45 scfm at 25 psig. The part number format matches the ETO-3M-24 variant in the series, indicating a standard non-standard configuration with spade terminals.

Datasheet Summary
Powered by GS/AI

The E*O-3M-24 is a 3-way, fully ported solenoid valve designed for clean, dry air applications with a pressure range of 28 in Hg vacuum to 24 VDC. It features a manifold mount configuration and operates within a temperature range of 32 to 180°F. The valve has a power consumption of 0.67 watt and a response time of 5 to 10 milliseconds. It includes FKM seals and supports an air flow of 0.45 scfm at 25 psig. The part number format matches the ETO-3M-24 variant in the series, indicating a standard non-standard configuration with spade terminals.

Suppliers

Company
Product
Description
Supplier Links
3 Way Fully Ported Air Valve - E*O-3M-24 - Clippard
Cincinnati, OH, United States
3 Way Fully Ported Air Valve
E*O-3M-24
3 Way Fully Ported Air Valve E*O-3M-24
Electronic Solenoid Valve

Electronic Solenoid Valve

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*O-3M-24
Product Name 3 Way Fully Ported Air Valve
Valve Type Control Valve; Directional; Cartridge; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clippard PQ Flow Controls Series - In-Line (Meter In or Meter Out) - PQ-FV06M - Clippard
Specs
Valve Type Control Valve
Primary Material Brass / Bronze
Media Air
View Details
15 mm Miniature Electronic Valve - E215F-2W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
2-Way Miniature Pinch Valve - NPV2-1C-02-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details
FV Series 3-Way Valve - FV-3 - Clippard
Specs
Valve Type Directional; Spool
Primary Material Brass / Bronze
Media Water; Air; Compressed Air
View Details
2 suppliers