PCE Instruments / PCE Americas Inc. Humidity / Temperature Data Logger PCE-HT 71N

Description
The PCE-HT 71N Data Logger detects air temperature and humidity and stores readings in its internal memory. The Data Logger has a compact format and a wide memory capacity (up to 32,000 values / 16,000 values for each parameter) and it is mainly used as a data logger in fields such as supermarket refrigeration units, refrigerated transport, warehouses, and other temperature controlled environments. The Data Logger works as a data logger to record climatological data in spaces with controlled ambient conditions. Data can be transferred to a computer or a laptop via the USB port. The PCE-HT 71N Data Logger can be manually activated or can be programmed to start and stop on specific dates and times or to set the intervals at which measurements will be taken, allowing it to be left to record data in situ. Once transferred, data can be analysed on a computer. The software included in the delivery also calculates dew point. The internal clock allows the user to accurately assess the results. One special characteristic of the PCE-HT 71N is that it is powered by a removable 3.6 V, long-life lithium battery. The battery life is approximately one year.
Request a Quote Datasheet
Description
The PCE-HT 71N Data Logger detects air temperature and humidity and stores readings in its internal memory. The Data Logger has a compact format and a wide memory capacity (up to 32,000 values / 16,000 values for each parameter) and it is mainly used as a data logger in fields such as supermarket refrigeration units, refrigerated transport, warehouses, and other temperature controlled environments. The Data Logger works as a data logger to record climatological data in spaces with controlled ambient conditions. Data can be transferred to a computer or a laptop via the USB port. The PCE-HT 71N Data Logger can be manually activated or can be programmed to start and stop on specific dates and times or to set the intervals at which measurements will be taken, allowing it to be left to record data in situ. Once transferred, data can be analysed on a computer. The software included in the delivery also calculates dew point. The internal clock allows the user to accurately assess the results. One special characteristic of the PCE-HT 71N is that it is powered by a removable 3.6 V, long-life lithium battery. The battery life is approximately one year.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Humidity / Temperature Data Logger - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Humidity / Temperature Data Logger
PCE-HT 71N
Humidity / Temperature Data Logger PCE-HT 71N
The PCE-HT 71N Data Logger detects air temperature and humidity and stores readings in its internal memory. The Data Logger has a compact format and a wide memory capacity (up to 32,000 values / 16,000 values for each parameter) and it is mainly used as a data logger in fields such as supermarket refrigeration units, refrigerated transport, warehouses, and other temperature controlled environments. The Data Logger works as a data logger to record climatological data in spaces with controlled ambient conditions. Data can be transferred to a computer or a laptop via the USB port. The PCE-HT 71N Data Logger can be manually activated or can be programmed to start and stop on specific dates and times or to set the intervals at which measurements will be taken, allowing it to be left to record data in situ. Once transferred, data can be analysed on a computer. The software included in the delivery also calculates dew point. The internal clock allows the user to accurately assess the results. One special characteristic of the PCE-HT 71N is that it is powered by a removable 3.6 V, long-life lithium battery. The battery life is approximately one year.

The PCE-HT 71N Data Logger detects air temperature and humidity and stores readings in its internal memory. The Data Logger has a compact format and a wide memory capacity (up to 32,000 values / 16,000 values for each parameter) and it is mainly used as a data logger in fields such as supermarket refrigeration units, refrigerated transport, warehouses, and other temperature controlled environments. The Data Logger works as a data logger to record climatological data in spaces with controlled ambient conditions. Data can be transferred to a computer or a laptop via the USB port. The PCE-HT 71N Data Logger can be manually activated or can be programmed to start and stop on specific dates and times or to set the intervals at which measurements will be taken, allowing it to be left to record data in situ. Once transferred, data can be analysed on a computer. The software included in the delivery also calculates dew point. The internal clock allows the user to accurately assess the results. One special characteristic of the PCE-HT 71N is that it is powered by a removable 3.6 V, long-life lithium battery. The battery life is approximately one year.

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Data Acquisition
Product Number PCE-HT 71N
Product Name Humidity / Temperature Data Logger
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Data Logger - PCE-HPT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Humidity / Temperature Data Logger Set - PCE-HT71N-5 - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
Three Phase Power Data Logger - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
pH / Conductivity / Salt / Oxygen Water Quality Data Logger - PCE-PHD 1 - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details