ABB Measurement & Analytics Gauge pressure transmitter PGS100

Description
PGS100 is the new gauge pressure transmitter from ABB, designed to fit markets with standard specifications but subject to fast-to-serve dynamics. Its compact stainless steel housing grants robustness, resistance to humidity and vibration, while incorporating the high visibility display with backlight option. Easiness of use of the touch HMI is enhanced by the Easy Set up feature, a firmware option to easily configure device parameters from the display itself. ABB's unique technologies like Diaflex (anti-abrasion) or H-Shield (anti hydrogen permeation) come handy if applications demand more. PGS100 offers integral process connections to be combined with a wide selection of adapters and flanges to ensure mechanical fitting to any process point, including the ABB M26 manifold range. Its new QR code option, called Digital Access Diagnostic, details operational messages and enables fast access to useful supporting information on the device and its status with suggestions for correcting errors or faulty conditions, as well as details of possible root causes, thus reducing the reaction time to field occurrences. PGS100: compact, reliable, essential.
Request a Quote
Description
PGS100 is the new gauge pressure transmitter from ABB, designed to fit markets with standard specifications but subject to fast-to-serve dynamics. Its compact stainless steel housing grants robustness, resistance to humidity and vibration, while incorporating the high visibility display with backlight option. Easiness of use of the touch HMI is enhanced by the Easy Set up feature, a firmware option to easily configure device parameters from the display itself. ABB's unique technologies like Diaflex (anti-abrasion) or H-Shield (anti hydrogen permeation) come handy if applications demand more. PGS100 offers integral process connections to be combined with a wide selection of adapters and flanges to ensure mechanical fitting to any process point, including the ABB M26 manifold range. Its new QR code option, called Digital Access Diagnostic, details operational messages and enables fast access to useful supporting information on the device and its status with suggestions for correcting errors or faulty conditions, as well as details of possible root causes, thus reducing the reaction time to field occurrences. PGS100: compact, reliable, essential.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PGS100 gauge pressure transmitter from ABB Measurement & Analytics features a base accuracy of ±0.25%, with an optional ±0.1% accuracy available upon request. It supports span limits ranging from 4 to 10,000 kPa and is designed for robust industrial applications with a stainless steel housing that provides resistance to humidity and vibration. The device incorporates advanced sensor technology and offers a valuable turn down ratio of up to 10:1. Configuration options are flexible, allowing for local adjustments via a touch keypad, handheld terminal, or PC interface. The transmitter is equipped with advanced diagnostics and a quick setup feature, enabling easy configuration without the need to open the device cover. It complies with PED Category III for pressures greater than 20 MPa and meets RoHS II directives. The PGS100 is ready for operation in less than 10 seconds and features configurable damping settings.

Datasheet Summary
Powered by GS/AI

The PGS100 gauge pressure transmitter from ABB Measurement & Analytics features a base accuracy of ±0.25%, with an optional ±0.1% accuracy available upon request. It supports span limits ranging from 4 to 10,000 kPa and is designed for robust industrial applications with a stainless steel housing that provides resistance to humidity and vibration. The device incorporates advanced sensor technology and offers a valuable turn down ratio of up to 10:1. Configuration options are flexible, allowing for local adjustments via a touch keypad, handheld terminal, or PC interface. The transmitter is equipped with advanced diagnostics and a quick setup feature, enabling easy configuration without the need to open the device cover. It complies with PED Category III for pressures greater than 20 MPa and meets RoHS II directives. The PGS100 is ready for operation in less than 10 seconds and features configurable damping settings.

Suppliers

Company
Product
Description
Supplier Links
Gauge pressure transmitter - PGS100 - ABB Measurement & Analytics
Zurich, Switzerland
Gauge pressure transmitter
PGS100
Gauge pressure transmitter PGS100
PGS100 is the new gauge pressure transmitter from ABB, designed to fit markets with standard specifications but subject to fast-to-serve dynamics. Its compact stainless steel housing grants robustness, resistance to humidity and vibration, while incorporating the high visibility display with backlight option. Easiness of use of the touch HMI is enhanced by the Easy Set up feature, a firmware option to easily configure device parameters from the display itself. ABB's unique technologies like Diaflex (anti-abrasion) or H-Shield (anti hydrogen permeation) come handy if applications demand more. PGS100 offers integral process connections to be combined with a wide selection of adapters and flanges to ensure mechanical fitting to any process point, including the ABB M26 manifold range. Its new QR code option, called Digital Access Diagnostic, details operational messages and enables fast access to useful supporting information on the device and its status with suggestions for correcting errors or faulty conditions, as well as details of possible root causes, thus reducing the reaction time to field occurrences. PGS100: compact, reliable, essential.

PGS100 is the new gauge pressure transmitter from ABB, designed to fit markets with standard specifications but subject to fast-to-serve dynamics.

Its compact stainless steel housing grants robustness, resistance to humidity and vibration, while incorporating the high visibility display with backlight option. Easiness of use of the touch HMI is enhanced by the Easy Set up feature, a firmware option to easily configure device parameters from the display itself.

ABB's unique technologies like Diaflex (anti-abrasion) or H-Shield (anti hydrogen permeation) come handy if applications demand more.

PGS100 offers integral process connections to be combined with a wide selection of adapters and flanges to ensure mechanical fitting to any process point, including the ABB M26 manifold range.

Its new QR code option, called Digital Access Diagnostic, details operational messages and enables fast access to useful supporting information on the device and its status with suggestions for correcting errors or faulty conditions, as well as details of possible root causes, thus reducing the reaction time to field occurrences.

PGS100: compact, reliable, essential.

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Pressure Transmitters
Product Number PGS100
Product Name Gauge pressure transmitter
Signal Output Analog Current; HART® Protocol
Pressure Measurement Gauge
Media Liquid; Gas
Display Type Digital Numerical Display
Features Intrinsically Safe; Alarm Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Multivariable Transmitter - Model 266CSH - ABB Measurement & Analytics
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Differential
Media Liquid; Gas
View Details
Gauge Pressure Transmitter - Model 261GC - ABB Measurement & Analytics
Specs
Signal Output Analog Current
Pressure Measurement Gauge
Media Liquid; Gas; Handles Hazardous Materials
View Details
Differential Pressure Transmitter - Model 266DRH - ABB Measurement & Analytics
Specs
Signal Output HART® Protocol (optional feature); PROFIBUS® (optional feature); FOUNDATION (optional feature)
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Sealed; Negative Pressure
View Details
Multivariable Transmitter - Model 266JSH - ABB Measurement & Analytics
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Differential
Media Liquid; Gas
View Details