Georg Fischer Piping Systems Ltd Measurement - Flow - magmeters 159001981

Description
EPDM O-Ring, Union
Request a Quote
Description
EPDM O-Ring, Union
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2581 FlowtraMag® meter is a magnetic flow meter with a PVC body, titanium electrode, and EPDM O-ring union connection for DN40 pipe. It features no moving parts, factory calibration with ±1% accuracy, partial pipe fill detection, Bluetooth® 4.2 configuration via the GF Config Tool app, and selectable outputs including frequency/digital (S³L) and 4 to 20 mA in passive or active mode.

Datasheet Summary
Powered by GS/AI

The 2581 FlowtraMag® meter is a magnetic flow meter with a PVC body, titanium electrode, and EPDM O-ring union connection for DN40 pipe. It features no moving parts, factory calibration with ±1% accuracy, partial pipe fill detection, Bluetooth® 4.2 configuration via the GF Config Tool app, and selectable outputs including frequency/digital (S³L) and 4 to 20 mA in passive or active mode.

Suppliers

Company
Product
Description
Supplier Links
Measurement - Flow - magmeters - 159001981 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Measurement - Flow - magmeters
159001981
Measurement - Flow - magmeters 159001981
EPDM O-Ring, Union

EPDM O-Ring, Union

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Liquid Flow Meters
Product Number 159001981
Product Name Measurement - Flow - magmeters
Meter Technology Electromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - magmeters - 159001518 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Measurement - Flow - variable-area-Flow-meter - 199335123 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 1.10 to 11.00 GPM (4.17 to 41.67 L/min)
View Details
Measurement - Flow - variable-area-Flow-meter - 198806518 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.13 to 1.14 GPM (0.5000 to 4.33 L/min)
View Details
Measurement - Flow - variable-area-Flow-meter - 199335667 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 35.22 to 264.17 GPM (133 to 1001 L/min)
View Details