TE Connectivity Tactile Switches 1825086-3

Description
Body Features Actuator Color : Green Actuator Force : 520 G  [18.34 OZ ] Actuator Material : Silicone Rubber Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .8 MM  [.031 INCH ] Button Width : 1.87 MM  [.074 INCH ] Product Height : 2.5 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Green Actuator Force : 520 G  [18.34 OZ ] Actuator Material : Silicone Rubber Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .8 MM  [.031 INCH ] Button Width : 1.87 MM  [.074 INCH ] Product Height : 2.5 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1825086-3 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1825086-3
Tactile Switches 1825086-3
Body Features Actuator Color : Green Actuator Force : 520 G  [18.34 OZ ] Actuator Material : Silicone Rubber Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Case Material : Nylon Cover Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : Without Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .8 MM  [.031 INCH ] Button Width : 1.87 MM  [.074 INCH ] Product Height : 2.5 MM  [.098 INCH ] Electrical Characteristics Operating Voltage (VDC) : 32 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Tape & Reel Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Leg Style : Gull Wing Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Actuator Color : Green
  • Actuator Force : 520 G  [18.34 OZ ]
  • Actuator Material : Silicone Rubber
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Nylon
  • Cover Material : Stainless Steel
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : .8 MM  [.031 INCH ]
  • Button Width : 1.87 MM  [.074 INCH ]
  • Product Height : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 32

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Leg Style : Gull Wing
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Pushbutton Switches - 1825086-3 - ODG (Origin Data Global)
Shenzhen, China
Pushbutton Switches
1825086-3
Pushbutton Switches 1825086-3
SMD,4x7.3mm Tactile Switches ROHS

SMD,4x7.3mm Tactile Switches ROHS

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
1825086-3
Key/Switch >> Tactile Switches 1825086-3
SMD,4x7.3mm Tactile Switches ROHS

SMD,4x7.3mm Tactile Switches ROHS

Supplier's Site Datasheet
Tact,smt,4X6Mm,ag/pl, 520Gf Rohs Compliant Alcoswitch Te Connectivity - 97X7899 - Newark, An Avnet Company
Chicago, IL, United States
Tact,smt,4X6Mm,ag/pl, 520Gf Rohs Compliant Alcoswitch Te Connectivity
97X7899
Tact,smt,4X6Mm,ag/pl, 520Gf Rohs Compliant Alcoswitch Te Connectivity 97X7899
TACT,SMT,4X6MM,AG/PL , 520GF ROHS COMPLIANT: YES

TACT,SMT,4X6MM,AG/PL, 520GF ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1825086-3 1825086-3 1825086-3 97X7899
Product Name Tactile Switches Pushbutton Switches Key/Switch >> Tactile Switches Tact,smt,4X6Mm,ag/pl, 520Gf Rohs Compliant Alcoswitch Te Connectivity
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Features Available in Tape and Reel Packaging RoHS RoHS
Min. Actuating Force 1.1 lbs (0.5199 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2331394-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 2-1977223-9 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
5 suppliers
Tactile Switches - 2-2213818-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 2-2213819-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details