Win Source Part Number: 1376473-B3SL-1022P
Category: Switches - Tactile Switches
Temperature Range - Operating: -25°C ~ 90°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Omron Electronics Inc-EMC Div
Series: B3SL
Package: Tape & Reel
Product Status: Active
Features: Sealed - Fully
Base Product Number: B3SL
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
ECCN: EAR99
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: SMD (SMT) Tab
Mechanical Life: 100,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 5.10mm
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 200gf
Actuator Material: Rubber
Switch Travel: 0.50mm
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH, TACTILE, SPST-NO, 50mA, SMD, FULL REEL; Product Range:B3SL Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:200gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
50mA 6mm 200gf 12V 6mm 5.1mm Round Button Brick nogging SPST SMD Tactile Switches ROHS
Tactile Switches 6x6mm, 5.1mm Height Flat Type Plunger
SWITCH TACTILE SPST-NO 0.05A 12V
| Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1376473-B3SL-1022P | SW1065TR-ND | SW1065CT-ND | 29X4185 | B3SL-1022P | B3SL-1022P | B3SL-1022P | B3SL-1022P |
| Product Name | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Switch, Tactile, Spst-No, 50Ma, Smd, Full Reel; Product Range Omron Electronic Components | Tactile Switches | Key/Switch >> Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Min. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2039 kg) | 0.4 lbs (0.2000 kg) | |
| Max. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2039 kg) | 0.4 lbs (0.2000 kg) | |
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton |