Citizen Micro Co., Ltd. DC Motor N545-24

Description
Iron Core Motor
Datasheet
Description
Iron Core Motor
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - N545-24 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
N545-24
DC Motor N545-24
Iron Core Motor

Iron Core Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number N545-24
Product Name DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0084 HP
Continuous Current 0.2300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors - 3082 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.5000 HP
View Details
Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
6400 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTFF-180SM-2657 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Voltage Range 1.0 to 3.0 VDC
Output Power 0.0013 HP
View Details
DC-Micromotors Series 1024 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.25 in-oz/amp (8.86 mN-m/amp)
Rotor Inertia 1.56E-6 oz-in-sec² (1.10E-5 kg-cm²)
View Details