Pelonis Technologies, Inc. 6400 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor PTFF-180SM-2657

Description
Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for battery operated devices because of their low current consumption.
Request a Quote Datasheet
Description
Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for battery operated devices because of their low current consumption.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6400 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor - PTFF-180SM-2657 - Pelonis Technologies, Inc.
Exton, PA, USA
6400 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor
PTFF-180SM-2657
6400 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor PTFF-180SM-2657
Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for battery operated devices because of their low current consumption.

Precious Metal Brushed DC Motors are a cost efficient solution for applications that require continuous operation with reduced current loads and low power output under low voltage. Their brushes are made of high performance precious metal alloys and they are easy to control and are well suited for battery operated devices because of their low current consumption.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category DC Motors
Product Number PTFF-180SM-2657
Product Name 6400 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Precious Metal Brushed Direct Current (DC) Micro Motor
Commutation Brush
DC Voltage Range 1.0 to 3.0 VDC
Output Power 0.0013 HP
Continuous Current 0.1300 amps
Continuous Torque 0.0 In-lbs (0.0150 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

0.35 Inch (in) Housing Length and 5 Millimeter (mm) Width Coreless Direct Current (DC) Micro Motor - PT0408-211-027 - Pelonis Technologies, Inc.
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 2.6 to 3.6 VDC
View Details
16000 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-775PH-8514 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 6V
DC Voltage Range 6.0 to 20.0 VDC
View Details
Flat Motion Series 5000 Revolutions Per Minute (rpm) Rated Speed External Rotor Brushless Direct Current (BLDC) Motor - EC45-30 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Continuous Current 0.5000 amps
Shaft Speed 6500 rpm
View Details
Flat Motion Series 3500 Revolutions Per Minute (rpm) Rated Speed External Rotor Brushless Direct Current (BLDC) Motor - EC60-48 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Continuous Current 0.5000 amps
Shaft Speed 3970 rpm
View Details