Bodine Electric Company Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors 3082

Description
42B4 BLDC motor provides high starting torque, variable speed, and predictable performance. Compatible with BLDC motor drives. TENV. Variable Speed, 130VDC, 1/2 HP, 8-pole, 120-degree commutation Class “F” insulation and ratings; Rated ambient temp: +40°C Permanently lubricated, noise-tested, sealed, ball bearings Hardened steel gears for long life and maximum performance Hollow shaft eliminates need for shaft couplings and extra mounting hardware 1.25-inch hollow shaft bore size One plastic shaft cover is included with each gearmotor One plastic shaft cover is included with each gearmotor Face mount via four tapped holes or through-bolts. Unvented gearhousing mounts in any orientation. High-performance Grease. Gearmotors are lubricated for life. More efficient than similar-sized worm-gear models IP-66 protection against water ingress and dust Motor terminated via two built-in watertight (IP-66) connectors (power and signals) Built-in, 256PPR magnetic encoder with commutation track
Request a Quote
Description
42B4 BLDC motor provides high starting torque, variable speed, and predictable performance. Compatible with BLDC motor drives. TENV. Variable Speed, 130VDC, 1/2 HP, 8-pole, 120-degree commutation Class “F” insulation and ratings; Rated ambient temp: +40°C Permanently lubricated, noise-tested, sealed, ball bearings Hardened steel gears for long life and maximum performance Hollow shaft eliminates need for shaft couplings and extra mounting hardware 1.25-inch hollow shaft bore size One plastic shaft cover is included with each gearmotor One plastic shaft cover is included with each gearmotor Face mount via four tapped holes or through-bolts. Unvented gearhousing mounts in any orientation. High-performance Grease. Gearmotors are lubricated for life. More efficient than similar-sized worm-gear models IP-66 protection against water ingress and dust Motor terminated via two built-in watertight (IP-66) connectors (power and signals) Built-in, 256PPR magnetic encoder with commutation track
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors - 3082 - Bodine Electric Company
Peosta, IA, United States
Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors
3082
Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors 3082
42B4 BLDC motor provides high starting torque, variable speed, and predictable performance. Compatible with BLDC motor drives. TENV. Variable Speed, 130VDC, 1/2 HP, 8-pole, 120-degree commutation Class “F” insulation and ratings; Rated ambient temp: +40°C Permanently lubricated, noise-tested, sealed, ball bearings Hardened steel gears for long life and maximum performance Hollow shaft eliminates need for shaft couplings and extra mounting hardware 1.25-inch hollow shaft bore size One plastic shaft cover is included with each gearmotor One plastic shaft cover is included with each gearmotor Face mount via four tapped holes or through-bolts. Unvented gearhousing mounts in any orientation. High-performance Grease. Gearmotors are lubricated for life. More efficient than similar-sized worm-gear models IP-66 protection against water ingress and dust Motor terminated via two built-in watertight (IP-66) connectors (power and signals) Built-in, 256PPR magnetic encoder with commutation track
  • 42B4 BLDC motor provides high starting torque, variable speed, and predictable performance. Compatible with BLDC motor drives. TENV.
  • Variable Speed, 130VDC, 1/2 HP, 8-pole, 120-degree commutation
  • Class “F” insulation and ratings; Rated ambient temp: +40°C
  • Permanently lubricated, noise-tested, sealed, ball bearings
  • Hardened steel gears for long life and maximum performance
  • Hollow shaft eliminates need for shaft couplings and extra mounting hardware
  • 1.25-inch hollow shaft bore size
  • One plastic shaft cover is included with each gearmotor
  • One plastic shaft cover is included with each gearmotor
  • Face mount via four tapped holes or through-bolts.
  • Unvented gearhousing mounts in any orientation.
  • High-performance Grease. Gearmotors are lubricated for life.
  • More efficient than similar-sized worm-gear models
  • IP-66 protection against water ingress and dust
  • Motor terminated via two built-in watertight (IP-66) connectors (power and signals)
  • Built-in, 256PPR magnetic encoder with commutation track
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 3082
Product Name Hypoid Series 42B4 BLDC Right Angle Hollow Shaft 130V Gearmotors
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.5000 HP
Continuous Current 3.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

34B-WX Series Parallel Shaft BLDC Gearmotor - 1309 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1214 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 185.0 In-lbs (213 kg-cm)
View Details
33A-WX Series Parallel Shaft DC Gearmotor - 1414 - Bodine Electric Company
Specs
Motor Type DC Motor
Continuous Current 10.2 amps
Continuous Torque 185.0 In-lbs (213 kg-cm)
View Details
33A-5L/H Series DC Right Angle Hollow Shaft SCR Rated 90V & 180V Gearmotors - 1513 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details