ETEL S.A. Torque Motor TMC Series

Description
The TMC torque motor series by ETEL sets a new benchmark in machine tool applications, combining innovation and performance in a compact footprint. While retaining the robustness, repeatability, and reliability of its predecessors, TMC offers an additional option beyond traditional torque motors like TMB+ and high torque/high-speed motors such as TMK. The TMC series stands out with a significantly wider speed range for continuous torque compared to traditional torque motors. Developed through a cost-effective design approach, TMC excels in price-to-performance ratio, providing a 30% to 120% torque increase in the same stator footprint as TMB+, or enabling an ultra-compact solution by downgrading the motor. TMC is the ideal choice to elevate machine performance to the next level. Characteristics Here are the key features of our models: 18 standard sizes available Best continuous and peak torques in a given footprint (up to 120% more than equivalent TMB+) Continuous torque available on an increased speed range Reduced price per performance ratio High motor repeatability and reliability TMC stator footprint compatible with the TMB+ series Water cooling channels 600 VDC bus voltage Compatible with IMTHP module for accurate thermal control Low torque ripple
Request a Quote Datasheet
Description
The TMC torque motor series by ETEL sets a new benchmark in machine tool applications, combining innovation and performance in a compact footprint. While retaining the robustness, repeatability, and reliability of its predecessors, TMC offers an additional option beyond traditional torque motors like TMB+ and high torque/high-speed motors such as TMK. The TMC series stands out with a significantly wider speed range for continuous torque compared to traditional torque motors. Developed through a cost-effective design approach, TMC excels in price-to-performance ratio, providing a 30% to 120% torque increase in the same stator footprint as TMB+, or enabling an ultra-compact solution by downgrading the motor. TMC is the ideal choice to elevate machine performance to the next level. Characteristics Here are the key features of our models: 18 standard sizes available Best continuous and peak torques in a given footprint (up to 120% more than equivalent TMB+) Continuous torque available on an increased speed range Reduced price per performance ratio High motor repeatability and reliability TMC stator footprint compatible with the TMB+ series Water cooling channels 600 VDC bus voltage Compatible with IMTHP module for accurate thermal control Low torque ripple
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Motor - TMC Series - ETEL S.A.
Môtiers, Switzerland
Torque Motor
TMC Series
Torque Motor TMC Series
The TMC torque motor series by ETEL sets a new benchmark in machine tool applications, combining innovation and performance in a compact footprint. While retaining the robustness, repeatability, and reliability of its predecessors, TMC offers an additional option beyond traditional torque motors like TMB+ and high torque/high-speed motors such as TMK. The TMC series stands out with a significantly wider speed range for continuous torque compared to traditional torque motors. Developed through a cost-effective design approach, TMC excels in price-to-performance ratio, providing a 30% to 120% torque increase in the same stator footprint as TMB+, or enabling an ultra-compact solution by downgrading the motor. TMC is the ideal choice to elevate machine performance to the next level. Characteristics Here are the key features of our models: 18 standard sizes available Best continuous and peak torques in a given footprint (up to 120% more than equivalent TMB+) Continuous torque available on an increased speed range Reduced price per performance ratio High motor repeatability and reliability TMC stator footprint compatible with the TMB+ series Water cooling channels 600 VDC bus voltage Compatible with IMTHP module for accurate thermal control Low torque ripple

The TMC torque motor series by ETEL sets a new benchmark in machine tool applications, combining innovation and performance in a compact footprint.

While retaining the robustness, repeatability, and reliability of its predecessors, TMC offers an additional option beyond traditional torque motors like TMB+ and high torque/high-speed motors such as TMK. The TMC series stands out with a significantly wider speed range for continuous torque compared to traditional torque motors.

Developed through a cost-effective design approach, TMC excels in price-to-performance ratio, providing a 30% to 120% torque increase in the same stator footprint as TMB+, or enabling an ultra-compact solution by downgrading the motor. TMC is the ideal choice to elevate machine performance to the next level.

Characteristics

Here are the key features of our models:

  • 18 standard sizes available
  • Best continuous and peak torques in a given footprint (up to 120% more than equivalent TMB+)
  • Continuous torque available on an increased speed range
  • Reduced price per performance ratio
  • High motor repeatability and reliability
  • TMC stator footprint compatible with the TMB+ series
  • Water cooling channels
  • 600 VDC bus voltage
  • Compatible with IMTHP module for accurate thermal control
  • Low torque ripple
Supplier's Site Datasheet

Technical Specifications

  ETEL S.A.
Product Category Brushless Motors
Product Number TMC Series
Product Name Torque Motor
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMM Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
Torque Motor - TMKi Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details