Powerful rare-earth magnet
Wide operating temperature range: -30 °C to +85 °C (optional to +125 °C)
All-steel housing with corrosion-resistant coating
No cogging torque, highly dynamic performance, precise speed control
Low current and starting voltage
Extremely compact and lightweight design with integrated encoder
Powerful rare-earth magnet
Wide operating temperature range: -30 °C to +85 °C (optional to +125 °C)
All-steel housing with corrosion-resistant coating
No cogging torque, highly dynamic performance, precise speed control
Low current and starting voltage
Extremely compact and lightweight design with integrated encoder
Powerful rare-earth magnet
Wide operating temperature range: -30 °C to +85 °C (optional to +125 °C)
All-steel housing with corrosion-resistant coating
No cogging torque, highly dynamic performance, precise speed control
Low current and starting voltage
Extremely compact and lightweight design with integrated encoder
Powerful rare-earth magnet
Wide operating temperature range: -30 °C to +85 °C (optional to +125 °C)
All-steel housing with corrosion-resistant coating
No cogging torque, highly dynamic performance, precise speed control
Low current and starting voltage
Extremely compact and lightweight design with integrated encoder
FAULHABER MICROMO | FAULHABER MICROMO | FAULHABER MICROMO | FAULHABER MICROMO | |
---|---|---|---|---|
Product Category | Stepper Motors (rotary) | Stepper Motors (rotary) | Stepper Motors (rotary) | Stepper Motors (rotary) |
Product Name | DC-Micromotors Series 1024 ... SR Precious Metal Commutation | DC-Micromotors Series 1024 ... SR Precious Metal Commutation | DC-Micromotors Series 1024 ... SR Precious Metal Commutation | DC-Micromotors Series 1024 ... SR Precious Metal Commutation |
DC Voltage Range | 12.0 VDC | 9.0 VDC | 6.0 VDC | 3.0 VDC |
Torque Constant | 1.25 in-oz/amp (8.86 mN-m/amp) | 1.01 in-oz/amp (7.14 mN-m/amp) | 0.6528 in-oz/amp (4.61 mN-m/amp) | 0.3299 in-oz/amp (2.33 mN-m/amp) |
Rotor Inertia | 1.56E-6 oz-in-sec² (1.10E-5 kg-cm²) | 1.70E-6 oz-in-sec² (1.20E-5 kg-cm²) | 1.70E-6 oz-in-sec² (1.20E-5 kg-cm²) | 1.70E-6 oz-in-sec² (1.20E-5 kg-cm²) |
Gearing Efficiency | 82 % | 82 % | 83 % | 84 % |