Allegro MicroSystems Inc. Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR-T A5358CLWTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 198425-A5358CLWTR-T Packaging: Reel - TR Type: Smoke Detector Mounting: SMD (SMT) Output Type: Voltage Input Type: Photoelectric Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C Case / Package: 16-SOIC Operating Supply Current: 12μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 198425-A5358CLWTR-T Packaging: Reel - TR Type: Smoke Detector Mounting: SMD (SMT) Output Type: Voltage Input Type: Photoelectric Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C Case / Package: 16-SOIC Operating Supply Current: 12μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR-T - 198425-A5358CLWTR-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR-T
198425-A5358CLWTR-T
Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR-T 198425-A5358CLWTR-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 198425-A5358CLWTR-T Packaging: Reel - TR Type: Smoke Detector Mounting: SMD (SMT) Output Type: Voltage Input Type: Photoelectric Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C Case / Package: 16-SOIC Operating Supply Current: 12μA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 198425-A5358CLWTR-T
Packaging: Reel - TR
Type: Smoke Detector
Mounting: SMD (SMT)
Output Type: Voltage
Input Type: Photoelectric
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C
Case / Package: 16-SOIC
Operating Supply Current: 12μA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
A5358CLWTR-T-ND
Sensor and Detector Interfaces A5358CLWTR-T-ND
IC SMOKE DETECTOR PHOTO 16SOIC

IC SMOKE DETECTOR PHOTO 16SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
752-A5358CLWTR-T
SOIC Interface Transceiver IC 752-A5358CLWTR-T
Analog Circuit, 1 Func, BICMOS, PDSO16, LEAD FREE, MS-013AA, SOIC-16 Product overview: A5358CLWTR-T from Allegro MicroSystems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-A5358CLWTR-T can be used for catalog matching and distributor lookup.

Analog Circuit, 1 Func, BICMOS, PDSO16, LEAD FREE, MS-013AA, SOIC-16 Product overview: A5358CLWTR-T from Allegro MicroSystems is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-A5358CLWTR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sensor and Detector Interfaces - A5358CLWTR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
A5358CLWTR-T
Sensor and Detector Interfaces A5358CLWTR-T
IC SMOKE DETECTOR PHOTO 16SOIC

IC SMOKE DETECTOR PHOTO 16SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - A5358CLWTR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
A5358CLWTR-T
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces A5358CLWTR-T
IC SMOKE DETECTOR PHOTO 16SOIC

IC SMOKE DETECTOR PHOTO 16SOIC

Supplier's Site
Interface - Sensor and Detector Interfaces - A5358CLWTR-T - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
A5358CLWTR-T
Interface - Sensor and Detector Interfaces A5358CLWTR-T
IC SMOKE DETECTOR PHOTO 16SOIC

IC SMOKE DETECTOR PHOTO 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 198425-A5358CLWTR-T A5358CLWTR-T-ND 752-A5358CLWTR-T A5358CLWTR-T A5358CLWTR-T A5358CLWTR-T
Product Name Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR-T Sensor and Detector Interfaces SOIC Interface Transceiver IC Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Operating Temperature -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F) -25 C (-13 F) -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - CD4066BF - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 18V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-CDIP (0.300", 7.62mm)
View Details
2 suppliers
RF Front End (LNA + PA) - 2312-QPF4800TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
Interface module - 289-556 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3201-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers