The TLV320AIC12CDBTR is a low-power, highly integrated mono voice codec designed for portable applications. It features a 16-bit analog-to-digital (A/D) and digital-to-analog (D/A) conversion with a maximum sampling rate of 26 kSPS. The codec utilizes oversampling sigma-delta technology, providing high-resolution signal conversion and an on-chip IIR/FIR filter that achieves 84 dB SNR for the ADC and 92 dB SNR for the DAC. This device supports a master clock of up to 100 MHz and includes a smart time division multiplexed (SMARTDM,Ñ¢) serial port for seamless integration with TI DSPs and microcontrollers. It allows for glueless cascading of up to 16 devices on a single serial port, making it suitable for multichannel applications. The TLV320AIC12CDBTR operates from a supply voltage of 2.7V to 3.6V and features extensive power management capabilities, consuming only 11.2 mW in standard operation. The codec is characterized for commercial operation from 0°C to 70°C and industrial operation from -40°C to 85°C, making it versatile for various environments. It is ideal for applications such as wireless accessories, hands-free car kits, and VOIP systems.
Low-Power Mono Voice Band CODEC 30-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 055155-TLV320AIC12CD
Packaging: Reel - TR
Type: Voice-Band
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 88 / 92
Dynamic Range, ADCs / DACs (db) Typ: 85 / 92
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 30-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Alternative Parts (Cross-Reference): TLV320AIC12IDBTR; TLV320AIC12CDBT;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Voice-Band Interface 16 b Serial 30-TSSOP
Low-Power Mono Voice Band CODEC 30-TSSOP 0 to 70 Product overview: TLV320AIC12CDBTR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC12CDBTR
Voice-Band Interface 16 b Serial 30-TSSOP
IC CODEC 1CH 16 BIT 3.3V 30TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC12CDBTR | 055155-TLV320AIC12CDBTR | TLV320AIC12CDBTR-ND | 716-TLV320AIC12CDBTR | TLV320AIC12CDBTR | TLV320AIC12CDBTR |
| Product Name | TLV320AIC12 Low-Power Mono Voice Band CODEC | Interface - Interface - CODECs - TLV320AIC12CDBTR | CODECS | Low-Power TSSOP Interface Transceiver IC | CODECS | Interface - CODECs |
| Device Type | Codec | Sensor Interface | Codec | Transceiver | Codec | Sensor Interface; Codec |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |