The PCM3003E is a single-chip stereo audio codec with single-ended analog input and output, featuring a 20-bit delta-sigma ADC and DAC with 64-times oversampling. It operates from a single 3-V supply, supports sampling rates from 4 kHz to 48 kHz, and includes de-emphasis, power-down, and hardware-controlled audio data format selection. The device has a 24-pin SSOP package, with a thermal resistance of 100°C/W, and operates from -25°C to 85°C. The ADC offers a dynamic range of 90 dB and SNR of 90 dB, while the DAC provides a dynamic range of 94 dB and SNR of 94 dB. THD+N is -86 dB for both ADC and DAC. Analog input and output voltage range is 0.6Vₚ₋ₚ with a center voltage of 0.5V꜀꜀. Input impedance is 30 kΩ, and output load impedance for AC coupling is 10 kΩ.
Low-Power Stereo CODEC with line-out (H/W Control) 24-SSOP
SPECIALTY CONSUMER CIRCUIT, PDSO24, GREEN, PLASTIC, SSOP-24 Product overview: PCM3003E/2KG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3003E/2KG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157017-PCM3003E/2KG
Type: General Purpose
Operating Supply Voltage: 3 V
Interface: Serial
Weight: 220.105698 mg
Number of A/D Converters: 1
Number of Pins: 24
Resolution: 2.5 B
Number of D/A Converters: 1
Categories: Interface - CODECs
Case / Package: SSOP
Sampling Rate: 48 ksps
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.4 V
Max Operating Temperature: 85 °C
Power Consumption: 54 mW
Signal to Noise Ratio (SNR): 90 dB
Number of ADC Channels: 2
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3003E/2KG4 | 716-PCM3003E/2KG4 | 1157017-PCM3003E/2KG4 |
| Product Name | PCM3003 Low-Power Stereo CODEC with line-out (H/W Control) | SSOP Interface Transceiver IC | Interface - Interface - CODECs - PCM3003E/2KG4 |
| Device Type | Codec | Transceiver | Sensor Interface; Storage Interface; Codec |
| Features | RoHS | RoHS | |
| Operating Temperature | -25 C (-13 F) | -25 C (-13 F) |