Vitrek Corporation HiPot V53

Description
The V53 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC, DC Withstanding Voltage Test & Insulation Resistance Test AC HiPot to 5kV with 20mA Sourcing DC HiPot to 6kV with 7.5mA Sourcing Insulation Resistance to 10 Gω with selectable 500 & 1000 VDC Outputs Ground Continuity Measurement to 0.001ω Built-in 36 Step Test Memory Fully Automated Testing at the Touch of a Button or via PC Control Available QuicktestTM Test Automation Software for your PC Programmable Ramp & Dwell Times, Output Voltages and Limits Selectable Arc Detection Front Panel Lockout Feature CE Mark Certified to EN61010 The Vitrek V53 is an AC, DC Withstanding Voltage Test & Insulation Resistance Test HiPot.
Datasheet
Description
The V53 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC, DC Withstanding Voltage Test & Insulation Resistance Test AC HiPot to 5kV with 20mA Sourcing DC HiPot to 6kV with 7.5mA Sourcing Insulation Resistance to 10 Gω with selectable 500 & 1000 VDC Outputs Ground Continuity Measurement to 0.001ω Built-in 36 Step Test Memory Fully Automated Testing at the Touch of a Button or via PC Control Available QuicktestTM Test Automation Software for your PC Programmable Ramp & Dwell Times, Output Voltages and Limits Selectable Arc Detection Front Panel Lockout Feature CE Mark Certified to EN61010 The Vitrek V53 is an AC, DC Withstanding Voltage Test & Insulation Resistance Test HiPot.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot V53
The V53 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: AC, DC Withstanding Voltage Test & Insulation Resistance Test AC HiPot to 5kV with 20mA Sourcing DC HiPot to 6kV with 7.5mA Sourcing Insulation Resistance to 10 Gω with selectable 500 & 1000 VDC Outputs Ground Continuity Measurement to 0.001ω Built-in 36 Step Test Memory Fully Automated Testing at the Touch of a Button or via PC Control Available QuicktestTM Test Automation Software for your PC Programmable Ramp & Dwell Times, Output Voltages and Limits Selectable Arc Detection Front Panel Lockout Feature CE Mark Certified to EN61010 The Vitrek V53 is an AC, DC Withstanding Voltage Test & Insulation Resistance Test HiPot.

The V53 is a HiPot from Vitrek. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • AC, DC Withstanding Voltage Test & Insulation Resistance Test
  • AC HiPot to 5kV with 20mA Sourcing
  • DC HiPot to 6kV with 7.5mA Sourcing
  • Insulation Resistance to 10 GΩ with selectable 500 & 1000 VDC Outputs
  • Ground Continuity Measurement to 0.001Ω
  • Built-in 36 Step Test Memory
  • Fully Automated Testing at the Touch of a Button or via PC Control
  • Available QuicktestTM Test Automation Software for your PC
  • Programmable Ramp & Dwell Times, Output Voltages and Limits
  • Selectable Arc Detection
  • Front Panel Lockout Feature
  • CE Mark Certified to EN61010

The Vitrek V53 is an AC, DC Withstanding Voltage Test & Insulation Resistance Test HiPot.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number V53
Product Name HiPot
Types of Measurements Insulation Resistance; DC Hipot; AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

HiPot - 944I - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance
View Details
Insulation Tester - Model 5877D - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Current Out 5.00E-6 amps
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Non-Destructive Measurement of Insulation Resistance - Zeta 50 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 100 to 5000 volts
Resistance Range 10 to 100000 kohms
View Details
Clare - G2000 - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric
Input Voltage 220 - 240 VAC
AC Voltage Out 1500 to 4000 volts
View Details