Tinsley Precision Instruments Digital Insulation Tester INS-6010kV

Description
Features Microprocessor controlled Insulation resistances up to 10Tω Auto-range Digital & bargraph reading Automated tests: Absorption index Polarization index Capacitance Leakage current ac/dc voltmeter Chronometer up to 90 minutes Switchable filter to remove external noise interference Step voltage test Real time clock and calendar Built-in printer 4000 readings memory USB interface Software for data management Rechargeable battery
Datasheet
Description
Features Microprocessor controlled Insulation resistances up to 10Tω Auto-range Digital & bargraph reading Automated tests: Absorption index Polarization index Capacitance Leakage current ac/dc voltmeter Chronometer up to 90 minutes Switchable filter to remove external noise interference Step voltage test Real time clock and calendar Built-in printer 4000 readings memory USB interface Software for data management Rechargeable battery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Insulation Tester - INS-6010kV - Tinsley Precision Instruments
Braintree, United Kingdom
Digital Insulation Tester
INS-6010kV
Digital Insulation Tester INS-6010kV
Features Microprocessor controlled Insulation resistances up to 10Tω Auto-range Digital & bargraph reading Automated tests: Absorption index Polarization index Capacitance Leakage current ac/dc voltmeter Chronometer up to 90 minutes Switchable filter to remove external noise interference Step voltage test Real time clock and calendar Built-in printer 4000 readings memory USB interface Software for data management Rechargeable battery

Features

  • Microprocessor controlled
  • Insulation resistances up to 10TΩ
  • Auto-range
  • Digital & bargraph reading
  • Automated tests:
  • Absorption index
  • Polarization index
  • Capacitance
  • Leakage current
  • ac/dc voltmeter
  • Chronometer up to 90 minutes
  • Switchable filter to remove external noise interference
  • Step voltage test
  • Real time clock and calendar
  • Built-in printer
  • 4000 readings memory
  • USB interface
  • Software for data management
  • Rechargeable battery
Supplier's Site Datasheet

Technical Specifications

  Tinsley Precision Instruments
Product Category Hipot Testers
Product Number INS-6010kV
Product Name Digital Insulation Tester
Types of Measurements Insulation Resistance; AC/DC Selectable
AC Voltage Out 15 to 600 volts
DC Volts Out 15 to 600 volts
Test Time 0.0 to 5400 seconds
Operating Temperature 14 to 122 F (-10 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Elite Series - E9022 - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; Earth Continuity
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 100 to 5000 volts
View Details
HiPot - 2510 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements AC Hipot
View Details
Insulation Tester - Models 5877E & 5877F - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Current Out 5.00E-6 amps
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
TOS Series Hipot Tester - TOS8040 - Kikusui America, Inc.
Specs
Types of Measurements AC Dielectric; AC Hipot
Input Voltage 220 - 240 VAC
AC Voltage Out 50 to 4000 volts
View Details