Certex UK Steel Wire Rope verotech 10 Rope Ø 8 mm 103100803300339

Description
Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resista nt rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling. ISO 4309 Rope Category No: All Diameters RCN.11.
Request a Quote
Description
Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resista nt rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling. ISO 4309 Rope Category No: All Diameters RCN.11.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope verotech 10 Rope Ø 8 mm - 103100803300339 - Certex UK
Harworth, United Kingdom
Steel Wire Rope verotech 10 Rope Ø 8 mm
103100803300339
Steel Wire Rope verotech 10 Rope Ø 8 mm 103100803300339
Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resista nt rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer. Features: Very high breaking strength. Very stabile rope construction with very good fatigue properties. A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion. Very high resistance against flattening and wear. Specially suitable for multilayer spooling. ISO 4309 Rope Category No: All Diameters RCN.11.

Wire rope construction: verotech 10 is a very flexible 10-strand, non-rotation-resistant rope in parallel lay construction with compacted strands and a rope core covered with a plastic layer.

Features:

  • Very high breaking strength.
  • Very stabile rope construction with very good fatigue properties.
  • A plastic layer between inner and outer strands prevents inner wear and protects the core from corrosion.
  • Very high resistance against flattening and wear.
  • Specially suitable for multilayer spooling.

ISO 4309 Rope Category No: All Diameters RCN.11.

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 103100803300339
Product Name Steel Wire Rope verotech 10 Rope Ø 8 mm
Application Power and Public Utility
Strength 15196 lbs (6892 kg)
Diameter 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19-WSC Seal Rope Ø 7 mm - 101100704250210 - Certex UK
Specs
Application Power and Public Utility
Strength 6946 lbs (3150 kg)
Diameter 0.2756 inch (7 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 2 mm - 101100204050191 - Certex UK
Specs
Application Power and Public Utility
Strength 488 lbs (221 kg)
Diameter 0.0787 inch (2 mm)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 14 mm - 101101404450160 - Certex UK
Specs
Strength 30348 lbs (13763 kg)
Diameter 0.5512 inch (14 mm)
End Fittings None (Bare Cable)
View Details
Steel Wire Rope 6x7-WSC Rope Ø 10 mm - 101101004450160 - Certex UK
Specs
Strength 15444 lbs (7004 kg)
Diameter 0.3937 inch (10 mm)
End Fittings None (Bare Cable)
View Details