Certex UK Steel Wire Rope 6x7-WSC Rope Ø 14 mm 101101404450160

Description
Steel Wire Rope 6x7-WSC Rope Ø 14 mm
Request a Quote
Description
Steel Wire Rope 6x7-WSC Rope Ø 14 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x7-WSC Rope Ø 14 mm - 101101404450160 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x7-WSC Rope Ø 14 mm
101101404450160
Steel Wire Rope 6x7-WSC Rope Ø 14 mm 101101404450160
Steel Wire Rope 6x7-WSC Rope Ø 14 mm

Steel Wire Rope 6x7-WSC Rope Ø 14 mm

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101101404450160
Product Name Steel Wire Rope 6x7-WSC Rope Ø 14 mm
Strength 30348 lbs (13763 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 20 - 101102004250231 - Certex UK
Specs
Application Power and Public Utility
Strength 56650 lbs (25691 kg)
Diameter 0.7874 inch (20 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 10 mm - 101101004270190 - Certex UK
Specs
Application Power and Public Utility
Strength 13533 lbs (6137 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope ROPETEX S16 Rope Ø 15 - 101101504270011 - Certex UK
Specs
Application Power and Public Utility; Wire rope sling , Hoisting installations , Lifting rope , Mooring cable , Towing rope , Lifting applications
Strength 32821 lbs (14885 kg)
Diameter 0.5906 inch (15 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 10 - 101101003270231 - Certex UK
Specs
Application Power and Public Utility
Strength 15691 lbs (7116 kg)
Diameter 0.3937 inch (10 mm)
View Details