Certex UK Steel Wire Rope 6x7-WSC Rope Ø 10 mm 101101004450160

Description
Steel Wire Rope 6x7-WSC Rope Ø 10 mm
Request a Quote
Description
Steel Wire Rope 6x7-WSC Rope Ø 10 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x7-WSC Rope Ø 10 mm - 101101004450160 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x7-WSC Rope Ø 10 mm
101101004450160
Steel Wire Rope 6x7-WSC Rope Ø 10 mm 101101004450160
Steel Wire Rope 6x7-WSC Rope Ø 10 mm

Steel Wire Rope 6x7-WSC Rope Ø 10 mm

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101101004450160
Product Name Steel Wire Rope 6x7-WSC Rope Ø 10 mm
Strength 15444 lbs (7004 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-FC Rope Ø 8 - 101100803300341 - Certex UK
Specs
Application Power and Public Utility
Strength 10251 lbs (4649 kg)
Diameter 0.3150 inch (8 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 34 mm - 101103404050191 - Certex UK
Specs
Application Power and Public Utility
Strength 141174 lbs (64025 kg)
Diameter 1.34 inch (34 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 34 mm - 101103403270191 - Certex UK
Specs
Application Power and Public Utility
Strength 156461 lbs (70957 kg)
Diameter 1.34 inch (34 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 32 - 101103203300341 - Certex UK
Specs
Application Power and Public Utility
Strength 164104 lbs (74424 kg)
Diameter 1.26 inch (32 mm)
View Details