Certex UK Steel Wire Rope 6x19-WSC Seal Rope Ø 7 mm 101100704250210

Description
ISO 4309 Rope Category No: All Diameters RCN.02
Request a Quote
Description
ISO 4309 Rope Category No: All Diameters RCN.02
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x19-WSC Seal Rope Ø 7 mm - 101100704250210 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x19-WSC Seal Rope Ø 7 mm
101100704250210
Steel Wire Rope 6x19-WSC Seal Rope Ø 7 mm 101100704250210
ISO 4309 Rope Category No: All Diameters RCN.02

ISO 4309 Rope Category No: All Diameters RCN.02

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101100704250210
Product Name Steel Wire Rope 6x19-WSC Seal Rope Ø 7 mm
Application Power and Public Utility
Strength 6946 lbs (3150 kg)
Diameter 0.2756 inch (7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19S-FC Rope Ø 14 mm - 101101403250171 - Certex UK
Specs
Application Power and Public Utility
Strength 25627 lbs (11622 kg)
Diameter 0.5512 inch (14 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 16 - 101101603250231 - Certex UK
Specs
Application Power and Public Utility
Strength 36193 lbs (16414 kg)
Diameter 0.6299 inch (16 mm)
View Details
Steel Wire Rope 6x36WS-FC Rope Ø 44 - 101104404300341 - Certex UK
Specs
Application Power and Public Utility
Strength 310224 lbs (140691 kg)
Diameter 1.73 inch (44 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 26 mm - 101102603050191 - Certex UK
Specs
Application Power and Public Utility
Strength 82502 lbs (37416 kg)
Diameter 1.02 inch (26 mm)
View Details