Rogers Machinery Company, Inc. Rogers - K2/K2V Series Rotary Screw Air Compressor rogers-k2-k2v-series

Description
Premium Efficiency With two-stage compression and controlled lubricant injection this design provides premium efficiency approaching isothermal compression. Our two-stage technology offers 10-15% increased efficiency over our competitors single-stage performance Robust Design Our design philosophy is simple, flexible and rugged packaging. These high performance, durable compressors cab operate consistently and reliably in demanding conditions. They are built with heavy duty components that can stand the test of time. Compressor Controls Optimum performance with efficient pressure and flow control. The microprocessor control monitors, regulates, protects and communicates. Machine status, service and repair conditions are communicated through lights and text display. Our standard controller features MODBUS for remote control and monitoring , as well as, Ethernet TCP/IP for internet communication. Optional PLC controls available with a high resolution touch screen panel. Unique Design Features Simple, flexible, rugged package Robust air end and easy to use controls Rotors are housed in precision machined castings Stages optimized to maximize flow and pressure rise to limit power consumption Optimized inlet flow, lubricant injection and discharge porting Remote monitoring available
Request a Quote Datasheet
Description
Premium Efficiency With two-stage compression and controlled lubricant injection this design provides premium efficiency approaching isothermal compression. Our two-stage technology offers 10-15% increased efficiency over our competitors single-stage performance Robust Design Our design philosophy is simple, flexible and rugged packaging. These high performance, durable compressors cab operate consistently and reliably in demanding conditions. They are built with heavy duty components that can stand the test of time. Compressor Controls Optimum performance with efficient pressure and flow control. The microprocessor control monitors, regulates, protects and communicates. Machine status, service and repair conditions are communicated through lights and text display. Our standard controller features MODBUS for remote control and monitoring , as well as, Ethernet TCP/IP for internet communication. Optional PLC controls available with a high resolution touch screen panel. Unique Design Features Simple, flexible, rugged package Robust air end and easy to use controls Rotors are housed in precision machined castings Stages optimized to maximize flow and pressure rise to limit power consumption Optimized inlet flow, lubricant injection and discharge porting Remote monitoring available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rogers - K2/K2V Series Rotary Screw Air Compressor - rogers-k2-k2v-series - Rogers Machinery Company, Inc.
Portland, OR, United States
Rogers - K2/K2V Series Rotary Screw Air Compressor
rogers-k2-k2v-series
Rogers - K2/K2V Series Rotary Screw Air Compressor rogers-k2-k2v-series
Premium Efficiency With two-stage compression and controlled lubricant injection this design provides premium efficiency approaching isothermal compression. Our two-stage technology offers 10-15% increased efficiency over our competitors single-stage performance Robust Design Our design philosophy is simple, flexible and rugged packaging. These high performance, durable compressors cab operate consistently and reliably in demanding conditions. They are built with heavy duty components that can stand the test of time. Compressor Controls Optimum performance with efficient pressure and flow control. The microprocessor control monitors, regulates, protects and communicates. Machine status, service and repair conditions are communicated through lights and text display. Our standard controller features MODBUS for remote control and monitoring , as well as, Ethernet TCP/IP for internet communication. Optional PLC controls available with a high resolution touch screen panel. Unique Design Features Simple, flexible, rugged package Robust air end and easy to use controls Rotors are housed in precision machined castings Stages optimized to maximize flow and pressure rise to limit power consumption Optimized inlet flow, lubricant injection and discharge porting Remote monitoring available

Premium Efficiency With two-stage compression and controlled lubricant injection this design provides premium efficiency approaching isothermal compression. Our two-stage technology offers 10-15% increased efficiency over our competitors single-stage performance
Robust Design Our design philosophy is simple, flexible and rugged packaging. These high performance, durable compressors cab operate consistently and reliably in demanding conditions. They are built with heavy duty components that can stand the test of time.
Compressor Controls Optimum performance with efficient pressure and flow control. The microprocessor control monitors, regulates, protects and communicates. Machine status, service and repair conditions are communicated through lights and text display. Our standard controller features MODBUS for remote control and monitoring , as well as, Ethernet TCP/IP for internet communication. Optional PLC controls available with a high resolution touch screen panel.
Unique Design Features

  • Simple, flexible, rugged package
  • Robust air end and easy to use controls
  • Rotors are housed in precision machined castings
  • Stages optimized to maximize flow and pressure rise to limit power consumption
  • Optimized inlet flow, lubricant injection and discharge porting
  • Remote monitoring available
Supplier's Site Datasheet

Technical Specifications

  Rogers Machinery Company, Inc.
Product Category Air Compressors
Product Number rogers-k2-k2v-series
Product Name Rogers - K2/K2V Series Rotary Screw Air Compressor
Unlock Full Specs
to access all available technical data

Similar Products

Powerex - Open Scroll Air Compressor System - powerex-open-oil-less-scroll_powerex-open-oil-les - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 6 to 249 SCFM (10.2 to 423 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
Horse Power 3 to 20 HP
View Details
Hycomp - Reciprocating Gas Air Compressor - hycomp-reciprocating - Rogers Machinery Company, Inc.
Specs
Discharge / Operating Pressure 100 to 500 psi (70.38 to 352 m H2O)
Horse Power 0.5000 to 50 HP
View Details
FS-Elliott - Polaris 300 Industrial Air Compressor - P300_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 900 to 2200 SCFM (1530 to 3739 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 250 to 450 HP
View Details