Busch Vacuum Solutions Dry-Running, Rotary Vane Compressor Seco DC 0025 / 0040 C

Description
Application oriented: ideal for paper handling in printing presses and postpress processing machines Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools Economical: low energy consumption, cost-effective maintenance, long life high performance vanes Compact: direct-drive construction Seco DC rotary vane pumps/compressors were developed specifically for paper handling in printing presses and post-press processing equipment. They provide a reliable vacuum supply to hold, move or transport paper. Blast air is also generated to separate individual sheets of paper from a stack. Seco DC ensures vacuum levels exactly matched to the requirements of printing presses and post-press processing machines, and may be adjusted for throughput speed and paper quality. The blast air may also be set to allow optimal transition of sheets through the machines. An internal secondary inlet allows the vacuum and blast air supplies to operate independently. The blast air is cooled by an integrated heat exchanger. The defining characteristics of Seco DC are completely oil-free vacuum and blast air generation, high availability and outstanding reliability. These characteristics are ensured by highly resilient and self-lubricating special graphite rotor vanes, robust construction and lifetime-lubricated bearings. The compact dimensions of Seco units allow them to be easily connected or installed almost anywhere.
Request a Quote Datasheet
Description
Application oriented: ideal for paper handling in printing presses and postpress processing machines Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools Economical: low energy consumption, cost-effective maintenance, long life high performance vanes Compact: direct-drive construction Seco DC rotary vane pumps/compressors were developed specifically for paper handling in printing presses and post-press processing equipment. They provide a reliable vacuum supply to hold, move or transport paper. Blast air is also generated to separate individual sheets of paper from a stack. Seco DC ensures vacuum levels exactly matched to the requirements of printing presses and post-press processing machines, and may be adjusted for throughput speed and paper quality. The blast air may also be set to allow optimal transition of sheets through the machines. An internal secondary inlet allows the vacuum and blast air supplies to operate independently. The blast air is cooled by an integrated heat exchanger. The defining characteristics of Seco DC are completely oil-free vacuum and blast air generation, high availability and outstanding reliability. These characteristics are ensured by highly resilient and self-lubricating special graphite rotor vanes, robust construction and lifetime-lubricated bearings. The compact dimensions of Seco units allow them to be easily connected or installed almost anywhere.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Virginia Beach, VA, United States
Dry-Running, Rotary Vane Compressor
Seco DC 0025 / 0040 C
Dry-Running, Rotary Vane Compressor Seco DC 0025 / 0040 C
Application oriented: ideal for paper handling in printing presses and postpress processing machines Dry-running: self-lubricating long life high performance vanes, no oil to fill, drain, change or discard Easy maintenance: lifetime-lubricated bearings, service kit on-site, standard tools Economical: low energy consumption, cost-effective maintenance, long life high performance vanes Compact: direct-drive construction Seco DC rotary vane pumps/compressors were developed specifically for paper handling in printing presses and post-press processing equipment. They provide a reliable vacuum supply to hold, move or transport paper. Blast air is also generated to separate individual sheets of paper from a stack. Seco DC ensures vacuum levels exactly matched to the requirements of printing presses and post-press processing machines, and may be adjusted for throughput speed and paper quality. The blast air may also be set to allow optimal transition of sheets through the machines. An internal secondary inlet allows the vacuum and blast air supplies to operate independently. The blast air is cooled by an integrated heat exchanger. The defining characteristics of Seco DC are completely oil-free vacuum and blast air generation, high availability and outstanding reliability. These characteristics are ensured by highly resilient and self-lubricating special graphite rotor vanes, robust construction and lifetime-lubricated bearings. The compact dimensions of Seco units allow them to be easily connected or installed almost anywhere.
  • Application oriented:
    ideal for paper handling in printing presses and postpress processing machines
  • Dry-running:
    self-lubricating long life high performance vanes, no oil to fill, drain, change or discard
  • Easy maintenance:
    lifetime-lubricated bearings, service kit on-site, standard tools
  • Economical:
    low energy consumption, cost-effective maintenance, long life high performance vanes
  • Compact:
    direct-drive construction

Seco DC rotary vane pumps/compressors were developed specifically for paper handling in printing presses and post-press processing equipment. They provide a reliable vacuum supply to hold, move or transport paper. Blast air is also generated to separate individual sheets of paper from a stack.

Seco DC ensures vacuum levels exactly matched to the requirements of printing presses and post-press processing machines, and may be adjusted for throughput speed and paper quality. The blast air may also be set to allow optimal transition of sheets through the machines. An internal secondary inlet allows the vacuum and blast air supplies to operate independently. The blast air is cooled by an integrated heat exchanger.

The defining characteristics of Seco DC are completely oil-free vacuum and blast air generation, high availability and outstanding reliability. These characteristics are ensured by highly resilient and self-lubricating special graphite rotor vanes, robust construction and lifetime-lubricated bearings. The compact dimensions of Seco units allow them to be easily connected or installed almost anywhere.

Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Air Compressors
Product Number Seco DC 0025 / 0040 C
Product Name Dry-Running, Rotary Vane Compressor
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
Mass Flow Capacity 17.7 to 28.3 SCFM (30.09 to 48.1 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details