Fuji Electric Corp. of America Single-Stage Ring Compressors VFC200P-5T

Description
The VFZ Series are single-stage ring compressors with a maximum pressure of 139 in. H2O, a maximum vacuum of 110 in. H2O and a maximum capacity of 570 SCFM. Motors are direct drive from 1 HP to 15 HP. Voltages are available in 115 single phase, 230 single phase, 230/460 3-phase dependent upon motor size. All units are provided with threaded flanges.
Request a Quote
Description
The VFZ Series are single-stage ring compressors with a maximum pressure of 139 in. H2O, a maximum vacuum of 110 in. H2O and a maximum capacity of 570 SCFM. Motors are direct drive from 1 HP to 15 HP. Voltages are available in 115 single phase, 230 single phase, 230/460 3-phase dependent upon motor size. All units are provided with threaded flanges.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VFC200P-5T is a single-stage ring compressor designed for various applications, including pneumatic conveying, wastewater treatment, and aquaculture. It has a maximum pressure of 34 in. H2O and a maximum vacuum of 33 in. H2O. The compressor can achieve a maximum flow rate of 42 SCFM and operates at 0.33 HP. It is compatible with voltages of 115/230 and is designed for single-phase operation. The unit weighs 22 lbs (10 kg), making it suitable for a range of installation environments. This product is part of a series known for its reliability and efficiency in delivering clean, dry air for various industrial applications.

Datasheet Summary
Powered by GS/AI

The VFC200P-5T is a single-stage ring compressor designed for various applications, including pneumatic conveying, wastewater treatment, and aquaculture. It has a maximum pressure of 34 in. H2O and a maximum vacuum of 33 in. H2O. The compressor can achieve a maximum flow rate of 42 SCFM and operates at 0.33 HP. It is compatible with voltages of 115/230 and is designed for single-phase operation. The unit weighs 22 lbs (10 kg), making it suitable for a range of installation environments. This product is part of a series known for its reliability and efficiency in delivering clean, dry air for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Single-Stage Ring Compressors - VFC200P-5T - Fuji Electric Corp. of America
Edison, NJ, United States
Single-Stage Ring Compressors
VFC200P-5T
Single-Stage Ring Compressors VFC200P-5T
The VFZ Series are single-stage ring compressors with a maximum pressure of 139 in. H2O, a maximum vacuum of 110 in. H2O and a maximum capacity of 570 SCFM. Motors are direct drive from 1 HP to 15 HP. Voltages are available in 115 single phase, 230 single phase, 230/460 3-phase dependent upon motor size. All units are provided with threaded flanges.

The VFZ Series are single-stage ring compressors with a maximum pressure of 139 in. H2O, a maximum vacuum of 110 in. H2O and a maximum capacity of 570 SCFM. Motors are direct drive from 1 HP to 15 HP. Voltages are available in 115 single phase, 230 single phase, 230/460 3-phase dependent upon motor size. All units are provided with threaded flanges.

Supplier's Site Datasheet

Technical Specifications

  Fuji Electric Corp. of America
Product Category Air Compressors
Product Number VFC200P-5T
Product Name Single-Stage Ring Compressors
Power Source AC Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Single-Stage Ring Compressors - VFC300P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.5000 HP
Mounting Skid / Base Plate Mounted
View Details
Single-Stage Ring Compressors - VFZ401A-5W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 1.4 HP
Mounting Skid / Base Plate Mounted
View Details
Single-Stage Ring Compressors - VFZ801A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Single-Stage Ring Compressors - VFB3000-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 30 HP
Mounting Skid / Base Plate Mounted
View Details